Offering high performance in a small footprint, the FANUC M-20iD/25 is ideally suited to loading and unloading machines as well as parts handling and positioning in crowded factory environments. For best access, it features a compact arm and wrist and, thanks to its new improved design and drive train, offers significantly higher axis speeds and motion performance. With an increased active stroke of 1831 mm, it offers a generous working envelope, with better rigidity translating to improved repeatability of ± 0.02 mm. To prevent snagging and improve reliability, cable routing is internal. By combining performance with reliability, the FANUC M-20iD/25 maximises throughput leading to higher profitability. Installation is easy and running costs are low.
| FANUC Ltd. | |
|---|---|
| Product Category | Robots |
| Product Name | M-20iD/25 |
| Robot Type | Articulated |