FANUC Ltd. LR Mate 200iD

Description
The FANUC LR Mate 200iD is a compact and versatile 6-axis robot designed to mimic the size and reach of a human arm. With a maximum payload of 7 kg and a reach of 717 mm, this robot stands out for its best-in-class weight-load capacity and robust IP67 protection. This level of protection ensures reliable operation in harsh environments, making it suitable for a variety of industrial applications. One of the standout features of the LR Mate 200iD is its flexible mounting options. It can be mounted on the floor, ceiling, wall, or at an angle, allowing for adaptable and space-efficient cell designs. This flexibility, combined with its compact size, enables the LR Mate 200iD to be integrated directly into machine tools and to operate in close proximity with other robots, enhancing the overall efficiency of the workspace. The LR Mate 200iD also boasts high-speed capabilities and robust performance thanks to its powerful servo motors and rigid arm structure. With a calculated TCP speed of up to 11 meters per second and a repeatability of 0.01 mm, it delivers high acceleration and short cycle times, significantly improving productivity. Its unique flip-over capability further reduces cycle times and maximizes the robot’s work envelope, making it an ideal choice for applications such as assembly, dispensing, machine tending, material removal, picking, packaging, and material handling.
Description
The FANUC LR Mate 200iD is a compact and versatile 6-axis robot designed to mimic the size and reach of a human arm. With a maximum payload of 7 kg and a reach of 717 mm, this robot stands out for its best-in-class weight-load capacity and robust IP67 protection. This level of protection ensures reliable operation in harsh environments, making it suitable for a variety of industrial applications. One of the standout features of the LR Mate 200iD is its flexible mounting options. It can be mounted on the floor, ceiling, wall, or at an angle, allowing for adaptable and space-efficient cell designs. This flexibility, combined with its compact size, enables the LR Mate 200iD to be integrated directly into machine tools and to operate in close proximity with other robots, enhancing the overall efficiency of the workspace. The LR Mate 200iD also boasts high-speed capabilities and robust performance thanks to its powerful servo motors and rigid arm structure. With a calculated TCP speed of up to 11 meters per second and a repeatability of 0.01 mm, it delivers high acceleration and short cycle times, significantly improving productivity. Its unique flip-over capability further reduces cycle times and maximizes the robot’s work envelope, making it an ideal choice for applications such as assembly, dispensing, machine tending, material removal, picking, packaging, and material handling.

Suppliers

Company
Product
Description
Supplier Links
LR Mate 200iD -  - FANUC Ltd.
Minamitsuru, Yamanashi, Japan
LR Mate 200iD
LR Mate 200iD
The FANUC LR Mate 200iD is a compact and versatile 6-axis robot designed to mimic the size and reach of a human arm. With a maximum payload of 7 kg and a reach of 717 mm, this robot stands out for its best-in-class weight-load capacity and robust IP67 protection. This level of protection ensures reliable operation in harsh environments, making it suitable for a variety of industrial applications. One of the standout features of the LR Mate 200iD is its flexible mounting options. It can be mounted on the floor, ceiling, wall, or at an angle, allowing for adaptable and space-efficient cell designs. This flexibility, combined with its compact size, enables the LR Mate 200iD to be integrated directly into machine tools and to operate in close proximity with other robots, enhancing the overall efficiency of the workspace. The LR Mate 200iD also boasts high-speed capabilities and robust performance thanks to its powerful servo motors and rigid arm structure. With a calculated TCP speed of up to 11 meters per second and a repeatability of 0.01 mm, it delivers high acceleration and short cycle times, significantly improving productivity. Its unique flip-over capability further reduces cycle times and maximizes the robot’s work envelope, making it an ideal choice for applications such as assembly, dispensing, machine tending, material removal, picking, packaging, and material handling.

The FANUC LR Mate 200iD is a compact and versatile 6-axis robot designed to mimic the size and reach of a human arm. With a maximum payload of 7 kg and a reach of 717 mm, this robot stands out for its best-in-class weight-load capacity and robust IP67 protection. This level of protection ensures reliable operation in harsh environments, making it suitable for a variety of industrial applications.
One of the standout features of the LR Mate 200iD is its flexible mounting options. It can be mounted on the floor, ceiling, wall, or at an angle, allowing for adaptable and space-efficient cell designs. This flexibility, combined with its compact size, enables the LR Mate 200iD to be integrated directly into machine tools and to operate in close proximity with other robots, enhancing the overall efficiency of the workspace.
The LR Mate 200iD also boasts high-speed capabilities and robust performance thanks to its powerful servo motors and rigid arm structure. With a calculated TCP speed of up to 11 meters per second and a repeatability of 0.01 mm, it delivers high acceleration and short cycle times, significantly improving productivity. Its unique flip-over capability further reduces cycle times and maximizes the robot’s work envelope, making it an ideal choice for applications such as assembly, dispensing, machine tending, material removal, picking, packaging, and material handling.

Supplier's Site

Technical Specifications

  FANUC Ltd.
Product Category Robots
Product Name LR Mate 200iD
Robot Type Articulated
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling);  Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Packaging Robot
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
6-Axis Micro-Hexapod System - H-206.S - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details
Cobot Clip Inserter -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
View Details