Comau S.p.A. Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
A world-class robot that doesn’t skimp on style. With their unmatched pace and movement fluidity, Racer robots deliver optimal efficiency and technological excellence wrapped up in a sharp new design.
Comau AURA distinguishes itself with its exceptional sensitivity levels, mirroring human-like responsiveness. Featuring six safety levels and a modular design, AURA facilitates manual operations with unparalleled safety and proximity, eliminating...
Comau Racer5 COBOT is the only collaborative robot that can automatically switch from industrial robot speed to collaborative speed when a human operator enters in its working area. It combines...
Handle with speed. Specifically designed for palletizing, handling and high-speed operations, this innovative robot delivers performance levels that may even surprise you.
Industrial (Articulated) Robots
Lean and compact, the fully integrated internal dressing of our Hollow Wrist robots ensures higher performance and efficiency with lower maintenance costs or production stop risks. In a word, perfection.
Rebel S family: a modular concept to answer the growing market demand in the small robot sector for high speed "Pick&Place" applications in general industry.
SCARA Robots
The COMAU Arc4-5-1.95 is a specialized robotic arm designed for precision arc welding, characterized by its hollow wrist structure which simplifies cable and hose management, thus enhancing durability and reducing...
The COMAU e.DO robot is a compact articulated robot equipped with six powered axes and a maximum payload of 1kg, capable of executing a wide range of tasks, from simple...
The COMAU N-170 robot is a next-generation industrial robot designed with a focus on modularity, reduced components, and compact motors, enabling enhanced performance and cost-effective automation. Its innovative architecture and...
The COMAU N-220 robot is a high-performance industrial robot designed for robust and versatile automation solutions. Engineered with a focus on modularity and reduced components, it features compact motors and...
The COMAU NJ-16-3.1 offers exceptional trajectory control and reduced weight, enhancing its performance in various industrial applications. Equipped with six axes, it boasts a maximum wrist payload of 16 kg...
The COMAU NJ-40-2.5 is characterized by its reduced weight and exceptional trajectory control, facilitating higher speeds and shorter cycle times in industrial applications. With six axes of motion, it offers...
The COMAU NS-12-1.85 is a versatile robotic arm engineered for precision and speed in critical industrial applications. It is equipped with six axes and can handle a maximum wrist payload...
The COMAU NS-16-1.65 is a highly robust and versatile small payload robot, designed specifically for applications that demand high accuracy and speed. With a maximum wrist payload of 16 kg...
The COMAU Racer-5 SE is a high-speed industrial robot designed for sensitive environments such as the pharmaceutical, cosmetics, and food and beverage sectors. With a focus on high ingress protection,...
The COMAU S-13 is a versatile small robot designed to meet diverse automation needs across various industries. With a payload capacity of 13 kg and a maximum reach of 1960...
The COMAU S-18 is part of the S-Family of small robots designed to meet the diverse automation needs of various industrial sectors. With an 18 kg payload capacity and a...
When performance matters. We deliver the power to drive your automation while ensuring energy savings, costs reduction and higher productivity. Need we say more?
With reduced weight and exceptional trajectory control, these robots deliver higher speeds and shorter cycle times. In other words, exactly what your applications demand.