Comau S.p.A. Industrial (Articulated) Robots S-13

Description
The COMAU S-13 is a versatile small robot designed to meet diverse automation needs across various industries. With a payload capacity of 13 kg and a maximum reach of 1960 mm, it offers exceptional performance, cycle time, and path control accuracy. This robot integrates traditional expertise with advanced technologies, ensuring it meets the demands of modern industrial applications while maintaining reliability and precision. Key features of the S-13 include a hollow wrist for efficient cable routing, an IP65 classification for overall dust and water protection, and an IP68 classification for the wrist, making it suitable for harsh environments. Its hygienic wrist design prevents dust accumulation, enhancing its applicability in clean environments such as food and beverage industries. Additionally, the robot boasts a slim and curved arm to minimize interference, a small footprint of 330 mm x 330 mm, and a weight of 270 kg, which facilitates easy installation and integration into existing workflows. The S-13 excels in various applications such as handling, assembly, machine tending, dispensing, and arc welding. Its high repeatability of +/- 0.03 mm and motion range across six axes ensure precise and efficient operation. The robot is equipped with a tool coupling flange ISO 9409 – 1 – A50 and supports multiple mounting positions, including floor, ceiling, inclined plane, and wall. With its advanced features and robust design, the COMAU S-13 is an ideal solution for industries like automotive, food and beverage, plastics, chemicals, metalworking, and battery manufacturing.
Description
The COMAU S-13 is a versatile small robot designed to meet diverse automation needs across various industries. With a payload capacity of 13 kg and a maximum reach of 1960 mm, it offers exceptional performance, cycle time, and path control accuracy. This robot integrates traditional expertise with advanced technologies, ensuring it meets the demands of modern industrial applications while maintaining reliability and precision. Key features of the S-13 include a hollow wrist for efficient cable routing, an IP65 classification for overall dust and water protection, and an IP68 classification for the wrist, making it suitable for harsh environments. Its hygienic wrist design prevents dust accumulation, enhancing its applicability in clean environments such as food and beverage industries. Additionally, the robot boasts a slim and curved arm to minimize interference, a small footprint of 330 mm x 330 mm, and a weight of 270 kg, which facilitates easy installation and integration into existing workflows. The S-13 excels in various applications such as handling, assembly, machine tending, dispensing, and arc welding. Its high repeatability of +/- 0.03 mm and motion range across six axes ensure precise and efficient operation. The robot is equipped with a tool coupling flange ISO 9409 – 1 – A50 and supports multiple mounting positions, including floor, ceiling, inclined plane, and wall. With its advanced features and robust design, the COMAU S-13 is an ideal solution for industries like automotive, food and beverage, plastics, chemicals, metalworking, and battery manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - S-13 - Comau S.p.A.
Grugliasco, Torino, Italy
Industrial (Articulated) Robots
S-13
Industrial (Articulated) Robots S-13
The COMAU S-13 is a versatile small robot designed to meet diverse automation needs across various industries. With a payload capacity of 13 kg and a maximum reach of 1960 mm, it offers exceptional performance, cycle time, and path control accuracy. This robot integrates traditional expertise with advanced technologies, ensuring it meets the demands of modern industrial applications while maintaining reliability and precision. Key features of the S-13 include a hollow wrist for efficient cable routing, an IP65 classification for overall dust and water protection, and an IP68 classification for the wrist, making it suitable for harsh environments. Its hygienic wrist design prevents dust accumulation, enhancing its applicability in clean environments such as food and beverage industries. Additionally, the robot boasts a slim and curved arm to minimize interference, a small footprint of 330 mm x 330 mm, and a weight of 270 kg, which facilitates easy installation and integration into existing workflows. The S-13 excels in various applications such as handling, assembly, machine tending, dispensing, and arc welding. Its high repeatability of +/- 0.03 mm and motion range across six axes ensure precise and efficient operation. The robot is equipped with a tool coupling flange ISO 9409 – 1 – A50 and supports multiple mounting positions, including floor, ceiling, inclined plane, and wall. With its advanced features and robust design, the COMAU S-13 is an ideal solution for industries like automotive, food and beverage, plastics, chemicals, metalworking, and battery manufacturing.

The COMAU S-13 is a versatile small robot designed to meet diverse automation needs across various industries. With a payload capacity of 13 kg and a maximum reach of 1960 mm, it offers exceptional performance, cycle time, and path control accuracy. This robot integrates traditional expertise with advanced technologies, ensuring it meets the demands of modern industrial applications while maintaining reliability and precision.
Key features of the S-13 include a hollow wrist for efficient cable routing, an IP65 classification for overall dust and water protection, and an IP68 classification for the wrist, making it suitable for harsh environments. Its hygienic wrist design prevents dust accumulation, enhancing its applicability in clean environments such as food and beverage industries. Additionally, the robot boasts a slim and curved arm to minimize interference, a small footprint of 330 mm x 330 mm, and a weight of 270 kg, which facilitates easy installation and integration into existing workflows.
The S-13 excels in various applications such as handling, assembly, machine tending, dispensing, and arc welding. Its high repeatability of +/- 0.03 mm and motion range across six axes ensure precise and efficient operation. The robot is equipped with a tool coupling flange ISO 9409 – 1 – A50 and supports multiple mounting positions, including floor, ceiling, inclined plane, and wall. With its advanced features and robust design, the COMAU S-13 is an ideal solution for industries like automotive, food and beverage, plastics, chemicals, metalworking, and battery manufacturing.

Supplier's Site

Technical Specifications

  Comau S.p.A.
Product Category Robots
Product Number S-13
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 30 kg (66.15 lbs)
View Details
Cartesian Robot Advanced -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Cartesian; (Robot System)
Industry / Application Robotic Assembly
# of Axes 3 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details