Comau S.p.A. Industrial (Articulated) Robots NS-12-1.85

Description
The COMAU NS-12-1.85 is a versatile robotic arm engineered for precision and speed in critical industrial applications. It is equipped with six axes and can handle a maximum wrist payload of 12 kg with an additional load capacity of 10 kg on the forearm. Its robust construction and a wide range of motion—with a maximum horizontal reach of 1850 mm—make it ideal for tasks requiring both accuracy and extended reach. Notably, it boasts impressive torque capabilities on its axes (41 Nm on axes 4 and 5, 20 Nm on axis 6) and a repeatability of 0.05 mm, ensuring consistent performance. Designed with IP65/IP67 protection class, the NS-12-1.85 is suitable for both clean and harsh environments, supporting a wide array of industrial tasks under varying conditions. The robot’s speeds on its axes are finely tuned for rapid movements, facilitating efficient operation cycles in high-demand settings. Additionally, it offers various mounting options including floor, ceiling, and sloped configurations, which provide flexibility in integrating the robot into existing production lines without requiring substantial modifications. The COMAU NS-12-1.85 is adept at handling complex tasks such as machine tending, assembly, and arc welding. Its ability to perform with high precision makes it especially valuable in industries like automotive, where it can contribute to assembling parts with stringent quality requirements. Furthermore, its capabilities extend to other applications such as dispensing and cosmetic sealing in manufacturing environments, plasma cutting, and press brake bending in metal fabrication, as well as handling and packaging tasks that demand high reliability and precision.
Description
The COMAU NS-12-1.85 is a versatile robotic arm engineered for precision and speed in critical industrial applications. It is equipped with six axes and can handle a maximum wrist payload of 12 kg with an additional load capacity of 10 kg on the forearm. Its robust construction and a wide range of motion—with a maximum horizontal reach of 1850 mm—make it ideal for tasks requiring both accuracy and extended reach. Notably, it boasts impressive torque capabilities on its axes (41 Nm on axes 4 and 5, 20 Nm on axis 6) and a repeatability of 0.05 mm, ensuring consistent performance. Designed with IP65/IP67 protection class, the NS-12-1.85 is suitable for both clean and harsh environments, supporting a wide array of industrial tasks under varying conditions. The robot’s speeds on its axes are finely tuned for rapid movements, facilitating efficient operation cycles in high-demand settings. Additionally, it offers various mounting options including floor, ceiling, and sloped configurations, which provide flexibility in integrating the robot into existing production lines without requiring substantial modifications. The COMAU NS-12-1.85 is adept at handling complex tasks such as machine tending, assembly, and arc welding. Its ability to perform with high precision makes it especially valuable in industries like automotive, where it can contribute to assembling parts with stringent quality requirements. Furthermore, its capabilities extend to other applications such as dispensing and cosmetic sealing in manufacturing environments, plasma cutting, and press brake bending in metal fabrication, as well as handling and packaging tasks that demand high reliability and precision.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - NS-12-1.85 - Comau S.p.A.
Grugliasco, Torino, Italy
Industrial (Articulated) Robots
NS-12-1.85
Industrial (Articulated) Robots NS-12-1.85
The COMAU NS-12-1.85 is a versatile robotic arm engineered for precision and speed in critical industrial applications. It is equipped with six axes and can handle a maximum wrist payload of 12 kg with an additional load capacity of 10 kg on the forearm. Its robust construction and a wide range of motion—with a maximum horizontal reach of 1850 mm—make it ideal for tasks requiring both accuracy and extended reach. Notably, it boasts impressive torque capabilities on its axes (41 Nm on axes 4 and 5, 20 Nm on axis 6) and a repeatability of 0.05 mm, ensuring consistent performance. Designed with IP65/IP67 protection class, the NS-12-1.85 is suitable for both clean and harsh environments, supporting a wide array of industrial tasks under varying conditions. The robot’s speeds on its axes are finely tuned for rapid movements, facilitating efficient operation cycles in high-demand settings. Additionally, it offers various mounting options including floor, ceiling, and sloped configurations, which provide flexibility in integrating the robot into existing production lines without requiring substantial modifications. The COMAU NS-12-1.85 is adept at handling complex tasks such as machine tending, assembly, and arc welding. Its ability to perform with high precision makes it especially valuable in industries like automotive, where it can contribute to assembling parts with stringent quality requirements. Furthermore, its capabilities extend to other applications such as dispensing and cosmetic sealing in manufacturing environments, plasma cutting, and press brake bending in metal fabrication, as well as handling and packaging tasks that demand high reliability and precision.

The COMAU NS-12-1.85 is a versatile robotic arm engineered for precision and speed in critical industrial applications. It is equipped with six axes and can handle a maximum wrist payload of 12 kg with an additional load capacity of 10 kg on the forearm. Its robust construction and a wide range of motion—with a maximum horizontal reach of 1850 mm—make it ideal for tasks requiring both accuracy and extended reach. Notably, it boasts impressive torque capabilities on its axes (41 Nm on axes 4 and 5, 20 Nm on axis 6) and a repeatability of 0.05 mm, ensuring consistent performance.
Designed with IP65/IP67 protection class, the NS-12-1.85 is suitable for both clean and harsh environments, supporting a wide array of industrial tasks under varying conditions. The robot’s speeds on its axes are finely tuned for rapid movements, facilitating efficient operation cycles in high-demand settings. Additionally, it offers various mounting options including floor, ceiling, and sloped configurations, which provide flexibility in integrating the robot into existing production lines without requiring substantial modifications.
The COMAU NS-12-1.85 is adept at handling complex tasks such as machine tending, assembly, and arc welding. Its ability to perform with high precision makes it especially valuable in industries like automotive, where it can contribute to assembling parts with stringent quality requirements. Furthermore, its capabilities extend to other applications such as dispensing and cosmetic sealing in manufacturing environments, plasma cutting, and press brake bending in metal fabrication, as well as handling and packaging tasks that demand high reliability and precision.

Supplier's Site

Technical Specifications

  Comau S.p.A.
Product Category Robots
Product Number NS-12-1.85
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Industry / Application Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Dispensing (e.g., Gluing, Sealing, Filling); Packaging Robot; Robotic Welding
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details