Comau S.p.A. Industrial (Articulated) Robots Racer-5 SE

Description
The COMAU Racer-5 SE is a high-speed industrial robot designed for sensitive environments such as the pharmaceutical, cosmetics, and food and beverage sectors. With a focus on high ingress protection, ISO cleanroom classification, and simplified cleanability, the Racer-5 SE ensures reliable operation in conditions where contamination risks and chemical resistance are critical. Its design helps reduce operating costs and enhance productivity, traceability, and quality in cleanroom automation applications. This robot features a 5 kg payload capacity with reach options of 630 mm and 809 mm, making it versatile for various tasks. It boasts an IP67 protection rating across all installation positions, ensuring robust resistance to dust and water. The Racer-5 SE also includes food-grade H1 grease and stainless steel screws and covers, which are essential for maintaining hygiene and safety in sensitive environments. Its repeatability of ±0.03 mm guarantees precise and consistent performance, making it suitable for applications requiring high accuracy. Applications for the COMAU Racer-5 SE include pick-and-place operations, handling, assembly, machine tending, and dispensing. The robot is available in different configurations, including a smooth-wrist version without connectors and an arm version for enhanced control integration. It is designed to be easy to program, integrate, and use, with electrical and air connections near the wrist to avoid external harnesses. This makes the Racer-5 SE an ideal choice for industries demanding stringent cleanliness and precision.
Description
The COMAU Racer-5 SE is a high-speed industrial robot designed for sensitive environments such as the pharmaceutical, cosmetics, and food and beverage sectors. With a focus on high ingress protection, ISO cleanroom classification, and simplified cleanability, the Racer-5 SE ensures reliable operation in conditions where contamination risks and chemical resistance are critical. Its design helps reduce operating costs and enhance productivity, traceability, and quality in cleanroom automation applications. This robot features a 5 kg payload capacity with reach options of 630 mm and 809 mm, making it versatile for various tasks. It boasts an IP67 protection rating across all installation positions, ensuring robust resistance to dust and water. The Racer-5 SE also includes food-grade H1 grease and stainless steel screws and covers, which are essential for maintaining hygiene and safety in sensitive environments. Its repeatability of ±0.03 mm guarantees precise and consistent performance, making it suitable for applications requiring high accuracy. Applications for the COMAU Racer-5 SE include pick-and-place operations, handling, assembly, machine tending, and dispensing. The robot is available in different configurations, including a smooth-wrist version without connectors and an arm version for enhanced control integration. It is designed to be easy to program, integrate, and use, with electrical and air connections near the wrist to avoid external harnesses. This makes the Racer-5 SE an ideal choice for industries demanding stringent cleanliness and precision.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - Racer-5 SE - Comau S.p.A.
Grugliasco, Torino, Italy
Industrial (Articulated) Robots
Racer-5 SE
Industrial (Articulated) Robots Racer-5 SE
The COMAU Racer-5 SE is a high-speed industrial robot designed for sensitive environments such as the pharmaceutical, cosmetics, and food and beverage sectors. With a focus on high ingress protection, ISO cleanroom classification, and simplified cleanability, the Racer-5 SE ensures reliable operation in conditions where contamination risks and chemical resistance are critical. Its design helps reduce operating costs and enhance productivity, traceability, and quality in cleanroom automation applications. This robot features a 5 kg payload capacity with reach options of 630 mm and 809 mm, making it versatile for various tasks. It boasts an IP67 protection rating across all installation positions, ensuring robust resistance to dust and water. The Racer-5 SE also includes food-grade H1 grease and stainless steel screws and covers, which are essential for maintaining hygiene and safety in sensitive environments. Its repeatability of ±0.03 mm guarantees precise and consistent performance, making it suitable for applications requiring high accuracy. Applications for the COMAU Racer-5 SE include pick-and-place operations, handling, assembly, machine tending, and dispensing. The robot is available in different configurations, including a smooth-wrist version without connectors and an arm version for enhanced control integration. It is designed to be easy to program, integrate, and use, with electrical and air connections near the wrist to avoid external harnesses. This makes the Racer-5 SE an ideal choice for industries demanding stringent cleanliness and precision.

The COMAU Racer-5 SE is a high-speed industrial robot designed for sensitive environments such as the pharmaceutical, cosmetics, and food and beverage sectors. With a focus on high ingress protection, ISO cleanroom classification, and simplified cleanability, the Racer-5 SE ensures reliable operation in conditions where contamination risks and chemical resistance are critical. Its design helps reduce operating costs and enhance productivity, traceability, and quality in cleanroom automation applications.
This robot features a 5 kg payload capacity with reach options of 630 mm and 809 mm, making it versatile for various tasks. It boasts an IP67 protection rating across all installation positions, ensuring robust resistance to dust and water. The Racer-5 SE also includes food-grade H1 grease and stainless steel screws and covers, which are essential for maintaining hygiene and safety in sensitive environments. Its repeatability of ±0.03 mm guarantees precise and consistent performance, making it suitable for applications requiring high accuracy.
Applications for the COMAU Racer-5 SE include pick-and-place operations, handling, assembly, machine tending, and dispensing. The robot is available in different configurations, including a smooth-wrist version without connectors and an arm version for enhanced control integration. It is designed to be easy to program, integrate, and use, with electrical and air connections near the wrist to avoid external harnesses. This makes the Racer-5 SE an ideal choice for industries demanding stringent cleanliness and precision.

Supplier's Site

Technical Specifications

  Comau S.p.A.
Product Category Robots
Product Number Racer-5 SE
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details
Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details