The COMAU N-220 robot is a high-performance industrial robot designed for robust and versatile automation solutions. Engineered with a focus on modularity and reduced components, it features compact motors and new control drivers. Manufactured at the Turin Innovation Center of Advanced Robotics, the N-220 ensures high quality and flexible supply chains, offering easy integration, straightforward maintenance, and reduced operating costs.
Equipped with advanced motion algorithms compatible with Comau e-Motion 3.0, the N-220 delivers exceptional performance in cycle time, repeatability, and path control accuracy. It is ideal for applications such as spot welding, material handling, 3D printing, and gluing. The robot's high payload capacity of 220 kg and wide working area make it suitable for various industries, including automotive, food & beverage, and logistics.
The N-220 comes with a basic dressing that includes a multibus cable and air hose up to axis 3, with an optional easy dressing solution featuring a corrugated hose within the hollow forearm up to axis 5. Key features include direct motor-to-gearbox assembly, visual recalibration, and IoT readiness. These features ensure reliable and efficient performance, making the N-220 a powerful and cost-effective automation solution.
| Comau S.p.A. | |
|---|---|
| Product Category | Robots |
| Product Number | N-220 |
| Product Name | Industrial (Articulated) Robots |
| Robot Type | Articulated |
| Industry / Application | Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling); Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot; Robotic Welding |
| # of Axes | 6 # |