Comau S.p.A. Industrial (Articulated) Robots NS-16-1.65

Description
The COMAU NS-16-1.65 is a highly robust and versatile small payload robot, designed specifically for applications that demand high accuracy and speed. With a maximum wrist payload of 16 kg and an additional load capacity of 10 kg on its forearm, it offers substantial flexibility for various industrial tasks. This robot features a reach of 1650 mm and six axes of movement, ensuring it can navigate complex operations with ease. Its repeatability of 0.05 mm highlights its precision, making it ideal for delicate tasks requiring meticulous attention to detail. In terms of capabilities, the NS-16-1.65 excels in multiple areas including assembly, machine tending, handling, packaging, and various machining processes. Its high-speed performance is notable, with axis speeds reaching up to 550 °/s on axis 6. The robot's torque capabilities (41 Nm on axes 4 and 5, and 23 Nm on axis 6) enable it to handle demanding applications such as arc welding, plasma cutting, and laser welding with efficiency. Additionally, its protection class ratings of IP65/IP67 ensure it can operate in harsh environments, further extending its application range. This robot can be mounted in various positions including floor, ceiling, and sloping up to 45°, providing flexibility in integration into existing workflows. Its extensive operating areas and compatibility with auxiliary systems like C5G and TP5 controllers make it a comprehensive solution for modern manufacturing needs. Whether it's for precise assembly, rigorous testing, or complex machining, the NS-16-1.65 stands out as a reliable and high-performing robotic solution.
Description
The COMAU NS-16-1.65 is a highly robust and versatile small payload robot, designed specifically for applications that demand high accuracy and speed. With a maximum wrist payload of 16 kg and an additional load capacity of 10 kg on its forearm, it offers substantial flexibility for various industrial tasks. This robot features a reach of 1650 mm and six axes of movement, ensuring it can navigate complex operations with ease. Its repeatability of 0.05 mm highlights its precision, making it ideal for delicate tasks requiring meticulous attention to detail. In terms of capabilities, the NS-16-1.65 excels in multiple areas including assembly, machine tending, handling, packaging, and various machining processes. Its high-speed performance is notable, with axis speeds reaching up to 550 °/s on axis 6. The robot's torque capabilities (41 Nm on axes 4 and 5, and 23 Nm on axis 6) enable it to handle demanding applications such as arc welding, plasma cutting, and laser welding with efficiency. Additionally, its protection class ratings of IP65/IP67 ensure it can operate in harsh environments, further extending its application range. This robot can be mounted in various positions including floor, ceiling, and sloping up to 45°, providing flexibility in integration into existing workflows. Its extensive operating areas and compatibility with auxiliary systems like C5G and TP5 controllers make it a comprehensive solution for modern manufacturing needs. Whether it's for precise assembly, rigorous testing, or complex machining, the NS-16-1.65 stands out as a reliable and high-performing robotic solution.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - NS-16-1.65 - Comau S.p.A.
Grugliasco, Torino, Italy
Industrial (Articulated) Robots
NS-16-1.65
Industrial (Articulated) Robots NS-16-1.65
The COMAU NS-16-1.65 is a highly robust and versatile small payload robot, designed specifically for applications that demand high accuracy and speed. With a maximum wrist payload of 16 kg and an additional load capacity of 10 kg on its forearm, it offers substantial flexibility for various industrial tasks. This robot features a reach of 1650 mm and six axes of movement, ensuring it can navigate complex operations with ease. Its repeatability of 0.05 mm highlights its precision, making it ideal for delicate tasks requiring meticulous attention to detail. In terms of capabilities, the NS-16-1.65 excels in multiple areas including assembly, machine tending, handling, packaging, and various machining processes. Its high-speed performance is notable, with axis speeds reaching up to 550 °/s on axis 6. The robot's torque capabilities (41 Nm on axes 4 and 5, and 23 Nm on axis 6) enable it to handle demanding applications such as arc welding, plasma cutting, and laser welding with efficiency. Additionally, its protection class ratings of IP65/IP67 ensure it can operate in harsh environments, further extending its application range. This robot can be mounted in various positions including floor, ceiling, and sloping up to 45°, providing flexibility in integration into existing workflows. Its extensive operating areas and compatibility with auxiliary systems like C5G and TP5 controllers make it a comprehensive solution for modern manufacturing needs. Whether it's for precise assembly, rigorous testing, or complex machining, the NS-16-1.65 stands out as a reliable and high-performing robotic solution.

The COMAU NS-16-1.65 is a highly robust and versatile small payload robot, designed specifically for applications that demand high accuracy and speed. With a maximum wrist payload of 16 kg and an additional load capacity of 10 kg on its forearm, it offers substantial flexibility for various industrial tasks. This robot features a reach of 1650 mm and six axes of movement, ensuring it can navigate complex operations with ease. Its repeatability of 0.05 mm highlights its precision, making it ideal for delicate tasks requiring meticulous attention to detail.
In terms of capabilities, the NS-16-1.65 excels in multiple areas including assembly, machine tending, handling, packaging, and various machining processes. Its high-speed performance is notable, with axis speeds reaching up to 550 °/s on axis 6. The robot's torque capabilities (41 Nm on axes 4 and 5, and 23 Nm on axis 6) enable it to handle demanding applications such as arc welding, plasma cutting, and laser welding with efficiency. Additionally, its protection class ratings of IP65/IP67 ensure it can operate in harsh environments, further extending its application range.
This robot can be mounted in various positions including floor, ceiling, and sloping up to 45°, providing flexibility in integration into existing workflows. Its extensive operating areas and compatibility with auxiliary systems like C5G and TP5 controllers make it a comprehensive solution for modern manufacturing needs. Whether it's for precise assembly, rigorous testing, or complex machining, the NS-16-1.65 stands out as a reliable and high-performing robotic solution.

Supplier's Site

Technical Specifications

  Comau S.p.A.
Product Category Robots
Product Number NS-16-1.65
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Collaborative Robot Screwdriving System - VCM-3X.2 - Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Drive System Pneumatic
Industry / Application Robotic Assembly
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 30 kg (66.15 lbs)
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details