Comau S.p.A. Industrial (Articulated) Robots NJ-40-2.5

Description
The COMAU NJ-40-2.5 is characterized by its reduced weight and exceptional trajectory control, facilitating higher speeds and shorter cycle times in industrial applications. With six axes of motion, it offers versatility and precision in various tasks. Notably, it boasts a maximum wrist payload of 40 kg and additional load capacity of 35 kg on the forearm, making it suitable for handling heavy components with ease. Its robust construction and IP65/IP67 protection class ensure durability and reliability in challenging environments. Designed for speed and accuracy, the NJ-40-2.5 features stroke speeds optimized for rapid movements across its axes. Its repeatability of 0.06 mm ensures consistent performance and high-quality output. Equipped with high torque capabilities on its axes (167 Nm on axes 4 and 5, 98 Nm on axis 6), it provides precise control over complex tasks such as arc welding, plasma cutting, and press brake bending. With a maximum horizontal reach of 2503 mm and flexible mounting options, it offers versatility in deployment and optimization of workspace utilization. The COMAU NJ-40-2.5 is versatile and adaptable, catering to a wide range of industrial applications. It excels in tasks such as assembly, machine tending, handling/packaging, and measuring/testing operations, where its speed and precision optimize production workflows. Additionally, its capabilities extend to processes like polishing/deburring, wood-glass machining, and laser welding/cutting, enabling its use in sectors such as automotive manufacturing, metal fabrication, and woodworking. With its broad range of applications, the NJ-40-2.5 serves as a reliable and versatile solution for diverse industrial needs.
Description
The COMAU NJ-40-2.5 is characterized by its reduced weight and exceptional trajectory control, facilitating higher speeds and shorter cycle times in industrial applications. With six axes of motion, it offers versatility and precision in various tasks. Notably, it boasts a maximum wrist payload of 40 kg and additional load capacity of 35 kg on the forearm, making it suitable for handling heavy components with ease. Its robust construction and IP65/IP67 protection class ensure durability and reliability in challenging environments. Designed for speed and accuracy, the NJ-40-2.5 features stroke speeds optimized for rapid movements across its axes. Its repeatability of 0.06 mm ensures consistent performance and high-quality output. Equipped with high torque capabilities on its axes (167 Nm on axes 4 and 5, 98 Nm on axis 6), it provides precise control over complex tasks such as arc welding, plasma cutting, and press brake bending. With a maximum horizontal reach of 2503 mm and flexible mounting options, it offers versatility in deployment and optimization of workspace utilization. The COMAU NJ-40-2.5 is versatile and adaptable, catering to a wide range of industrial applications. It excels in tasks such as assembly, machine tending, handling/packaging, and measuring/testing operations, where its speed and precision optimize production workflows. Additionally, its capabilities extend to processes like polishing/deburring, wood-glass machining, and laser welding/cutting, enabling its use in sectors such as automotive manufacturing, metal fabrication, and woodworking. With its broad range of applications, the NJ-40-2.5 serves as a reliable and versatile solution for diverse industrial needs.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - NJ-40-2.5 - Comau S.p.A.
Grugliasco, Torino, Italy
Industrial (Articulated) Robots
NJ-40-2.5
Industrial (Articulated) Robots NJ-40-2.5
The COMAU NJ-40-2.5 is characterized by its reduced weight and exceptional trajectory control, facilitating higher speeds and shorter cycle times in industrial applications. With six axes of motion, it offers versatility and precision in various tasks. Notably, it boasts a maximum wrist payload of 40 kg and additional load capacity of 35 kg on the forearm, making it suitable for handling heavy components with ease. Its robust construction and IP65/IP67 protection class ensure durability and reliability in challenging environments. Designed for speed and accuracy, the NJ-40-2.5 features stroke speeds optimized for rapid movements across its axes. Its repeatability of 0.06 mm ensures consistent performance and high-quality output. Equipped with high torque capabilities on its axes (167 Nm on axes 4 and 5, 98 Nm on axis 6), it provides precise control over complex tasks such as arc welding, plasma cutting, and press brake bending. With a maximum horizontal reach of 2503 mm and flexible mounting options, it offers versatility in deployment and optimization of workspace utilization. The COMAU NJ-40-2.5 is versatile and adaptable, catering to a wide range of industrial applications. It excels in tasks such as assembly, machine tending, handling/packaging, and measuring/testing operations, where its speed and precision optimize production workflows. Additionally, its capabilities extend to processes like polishing/deburring, wood-glass machining, and laser welding/cutting, enabling its use in sectors such as automotive manufacturing, metal fabrication, and woodworking. With its broad range of applications, the NJ-40-2.5 serves as a reliable and versatile solution for diverse industrial needs.

The COMAU NJ-40-2.5 is characterized by its reduced weight and exceptional trajectory control, facilitating higher speeds and shorter cycle times in industrial applications. With six axes of motion, it offers versatility and precision in various tasks. Notably, it boasts a maximum wrist payload of 40 kg and additional load capacity of 35 kg on the forearm, making it suitable for handling heavy components with ease. Its robust construction and IP65/IP67 protection class ensure durability and reliability in challenging environments.
Designed for speed and accuracy, the NJ-40-2.5 features stroke speeds optimized for rapid movements across its axes. Its repeatability of 0.06 mm ensures consistent performance and high-quality output. Equipped with high torque capabilities on its axes (167 Nm on axes 4 and 5, 98 Nm on axis 6), it provides precise control over complex tasks such as arc welding, plasma cutting, and press brake bending. With a maximum horizontal reach of 2503 mm and flexible mounting options, it offers versatility in deployment and optimization of workspace utilization.
The COMAU NJ-40-2.5 is versatile and adaptable, catering to a wide range of industrial applications. It excels in tasks such as assembly, machine tending, handling/packaging, and measuring/testing operations, where its speed and precision optimize production workflows. Additionally, its capabilities extend to processes like polishing/deburring, wood-glass machining, and laser welding/cutting, enabling its use in sectors such as automotive manufacturing, metal fabrication, and woodworking. With its broad range of applications, the NJ-40-2.5 serves as a reliable and versatile solution for diverse industrial needs.

Supplier's Site

Technical Specifications

  Comau S.p.A.
Product Category Robots
Product Number NJ-40-2.5
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Industry / Application Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Packaging Robot; Robotic Welding
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details
Linear Coordinate Robot -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Linear Coordinate; (Robot System)
Industry / Application Robotic Assembly
# of Axes 2 #
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 20 kg (44.1 lbs)
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details