ABB Process Automation Division Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| A new way of exterior painting. The IRB 5500 FlexPainter takes painting closer to perfection by integrating the paint application equipment. Combined with its large work area and high acceleration... | |
| ABB GoFa 5 is a cutting-edge collaborative robot designed to work seamlessly alongside human workers, providing maximum flexibility, efficiency, and safety in industrial automation environments. One of its standout features... | |
| ABB’s IRB 910INV SCARA robot is a compact and lightweight machine that offers ceiling-mounted efficiency, making it an ideal solution for confined spaces. By mounting the robot on the ceiling,... | |
| Cobots | |
| Delta Robots | |
| The ABB Cobot Arc Welding Package simplifies welding tasks with its intuitive programming approach. It features the "Easy Teach Device," which allows users to guide the robot's arm along the... | |
| The ABB Flexley Mover stands as a pinnacle solution for intralogistics, driven by exceptional features and capabilities. Its standout trait lies in its remarkable maneuverability achieved through its compact design... | |
| The ABB Flexley Stack presents an advanced solution for palletized load handling, leveraging adaptability, advanced features, and connectivity to enhance industrial operations. Its standout attribute is its remarkable adaptability, capable... | |
| The ABB Flexley Tug is a robust solution tailored for trolley pulling in intralogistics operations, renowned for its versatile features and applications. Noteworthy is its strong yet compact design, offering... | |
| The ABB GoFa 10 is a collaborative robot designed to handle higher payloads with enhanced precision and safety features. It boasts a payload capacity of 10 kg, which is double... | |
| The ABB GoFa 12 is a powerful and precise industrial robot designed for a range of automation applications. With a payload capacity of 12 kilograms, it offers the capability to... | |
| The ABB IRB 1010 is designed for high-precision applications in compact spaces, making it suitable for manufacturing miniaturized electronics and wearable devices. With a payload capacity of 1.5 kg and... | |
| The ABB IRB 14000 YuMi stands out as a groundbreaking dual-arm robot that revolutionizes human-robot collaboration in industrial automation. With its safety-centric design, breakthrough functionality, and adaptability for various applications,... | |
| The ABB IRB 14050 YuMi, a single-arm collaborative robot, is an evolution of ABB’s dual-arm YuMi. Compact and lightweight at 9.5 kg, it features a 7-axis magnesium arm designed to... | |
| The ABB IRB 1410 is an industrial robot designed to provide fast and reliable work cycles, maximizing productivity in various applications. One of its standout features is its proven excellence... | |
| The ABB IRB 1600 is a high-performance industrial robot designed to optimize both speed and accuracy without compromise. It features significantly shorter cycle times, up to 50% faster than competing... | |
| The ABB IRB 360 FlexPicker, known for its precision and speed in automated picking and packing processes, stands out for its broad range of capabilities tailored to different industrial needs. | |
| The ABB IRB 365 FlexPicker introduces a leap in robotic agility and efficiency, designed specifically for applications requiring rapid reorientation of lightweight products. With its distinctive 5-axes capability, this robot... | |
| The ABB IRB 390 FlexPacker® stands out in the robotics field for its design and capabilities, tailored for modern packaging, sorting, and logistics needs. It's a delta robot, known for... | |
| The ABB IRB 4600 is designed for high productivity in environments requiring short cycle times and compact robot configurations. Its advanced design achieves up to a 25% reduction in cycle... | |
| The ABB IRB 6700 is the 7th generation of large industrial robots, representing a culmination of 40 years of ABB's robotics experience. This series has been designed with multiple next-generation... | |
| The ABB IRB 8700 is an advanced industrial robot, notable for its high payload capacity and performance. Capable of handling up to 1000 kg with the wrist down, it outpaces... | |
| The ABB IRB 920T is a highly advanced robotic system that has been specifically designed to cater to the needs of the electronics industry. The system is built to provide... | |
| The ABB OmniVance™ Collaborative Arc Welding Cell is a turnkey solution for automating arc welding processes, designed to be accessible even to users without robotics programming experience. Pre-tested and fully... | |
| The ABB Robotics Education Package offers a comprehensive solution for integrating robotics education into STEM curricula. The package includes an Education Cell featuring a mobile design with an activity tabletop... | |
| The ABB SWIFTI CRB 1100/0.58 is designed for high-speed, precise automation tasks with a 0.58-meter reach and a 7 kg payload capacity. It combines the speed and efficiency of industrial... | |
| The ABB SWIFTI CRB 1300 is an advanced industrial collaborative robot that redefines performance and safety standards in the world of cobots. It is specifically designed for high payload and... | |
| The IRB 2600 is the second model in the sharp generation range with enhanced and new capabilities. It is a compact robot with a high payload capacity. The design has... | |
| The IRB 910SC from ABB is a highly capable Selective Compliance Articulated Robot Arm (SCARA) designed to deliver fast, cost-effective and accurate performance. Its standout feature is its ability to... |