The ABB IRB 1010 is designed for high-precision applications in compact spaces, making it suitable for manufacturing miniaturized electronics and wearable devices. With a payload capacity of 1.5 kg and an industry-leading repeatability of 0.01 mm, it offers exceptional performance in handling small, delicate components. Its compact size—30% smaller than comparable models—allows for installation in very narrow spaces, enhancing productivity and quality in constrained environments.
This robot is notable for its energy efficiency, consuming 20% less energy due to its integration with the OmniCore E10 controller. This feature helps reduce operational costs while maintaining high performance. The IRB 1010’s advanced control system supports both precise handling and lower energy consumption, making it a cost-effective solution for high-demand applications.
Additionally, the IRB 1010 is well-suited for educational purposes due to its straightforward design and compact footprint. It can be easily mounted on classroom desktops, providing a practical tool for learning robot programming and operation. This versatility makes it a valuable asset for both industrial and educational environments.
| ABB Process Automation Division | |
|---|---|
| Product Category | Robots |
| Product Number | IRB 1010 |
| Product Name | Industrial (Articulated) Robots |
| Robot Type | Articulated |