The ABB IRB 8700 is an advanced industrial robot, notable for its high payload capacity and performance. Capable of handling up to 1000 kg with the wrist down, it outpaces its competitors by 25% in speed. Its design emphasizes high production capacity, reliability, and ease of maintenance, making it a versatile choice for demanding applications. With simplified configurations and ABB's Foundry Plus 2 protection standard, the IRB 8700 ensures high uptime and low total cost of ownership.
The IRB 8700 is built with a single motor and gear per axis, unlike others in its class that use dual motors and gears. This streamlined design includes a reliable counterweight and mechanical springs instead of gas springs, reducing potential failure points and enhancing safety. The robot is equipped with LeanID, which offers a cost-effective solution for dress packs, extending their life and facilitating easy simulation and programming. Its compact footprint and robust counterweight system allow it to navigate tight spaces efficiently.
Designed for sustainability, the IRB 8700 complies with environmental directives, ensuring the use of non-hazardous materials. Its performance is exceptional, with superior motion control that adapts to heavy and wide parts, maintaining high speed and accuracy. These features make the IRB 8700 suitable for various applications, from heavy material handling to intricate manufacturing processes, providing flexibility and reliability in industrial environments.
| ABB Process Automation Division | |
|---|---|
| Product Category | Robots |
| Product Number | IRB 8700 |
| Product Name | Industrial (Articulated) Robots |
| Robot Type | Articulated |