ABB Process Automation Division Turnkey Robot Solutions Cobot Arc Welding Package

Description
The ABB Cobot Arc Welding Package simplifies welding tasks with its intuitive programming approach. It features the "Easy Teach Device," which allows users to guide the robot's arm along the welding path to generate programming code automatically. This lead-through programming significantly reduces the learning curve and setup time, making it accessible for users without extensive robotics experience. The package is designed for high-mix, low-volume welding applications, where ease of use and flexibility are crucial. It can create and execute welding sequences in under 30 seconds, cutting programming time by up to 70 percent. The GoFa Cobot's high position accuracy and the Easy Teach Device's user-friendly interface ensure consistent weld quality. Included in the package are all essential components: the robot, gripper, welding protective cover, wiring, and instructional materials. The Easy Teach Device, with its compact dimensions and dual screens for visual feedback, facilitates easy operation and programming by non-experts, ensuring a streamlined setup for collaborative welding applications.
Description
The ABB Cobot Arc Welding Package simplifies welding tasks with its intuitive programming approach. It features the "Easy Teach Device," which allows users to guide the robot's arm along the welding path to generate programming code automatically. This lead-through programming significantly reduces the learning curve and setup time, making it accessible for users without extensive robotics experience. The package is designed for high-mix, low-volume welding applications, where ease of use and flexibility are crucial. It can create and execute welding sequences in under 30 seconds, cutting programming time by up to 70 percent. The GoFa Cobot's high position accuracy and the Easy Teach Device's user-friendly interface ensure consistent weld quality. Included in the package are all essential components: the robot, gripper, welding protective cover, wiring, and instructional materials. The Easy Teach Device, with its compact dimensions and dual screens for visual feedback, facilitates easy operation and programming by non-experts, ensuring a streamlined setup for collaborative welding applications.

Suppliers

Company
Product
Description
Supplier Links
Turnkey Robot Solutions - Cobot Arc Welding Package - ABB Process Automation Division
Carson City, NV, USA
Turnkey Robot Solutions
Cobot Arc Welding Package
Turnkey Robot Solutions Cobot Arc Welding Package
The ABB Cobot Arc Welding Package simplifies welding tasks with its intuitive programming approach. It features the "Easy Teach Device," which allows users to guide the robot's arm along the welding path to generate programming code automatically. This lead-through programming significantly reduces the learning curve and setup time, making it accessible for users without extensive robotics experience. The package is designed for high-mix, low-volume welding applications, where ease of use and flexibility are crucial. It can create and execute welding sequences in under 30 seconds, cutting programming time by up to 70 percent. The GoFa Cobot's high position accuracy and the Easy Teach Device's user-friendly interface ensure consistent weld quality. Included in the package are all essential components: the robot, gripper, welding protective cover, wiring, and instructional materials. The Easy Teach Device, with its compact dimensions and dual screens for visual feedback, facilitates easy operation and programming by non-experts, ensuring a streamlined setup for collaborative welding applications.

The ABB Cobot Arc Welding Package simplifies welding tasks with its intuitive programming approach. It features the "Easy Teach Device," which allows users to guide the robot's arm along the welding path to generate programming code automatically. This lead-through programming significantly reduces the learning curve and setup time, making it accessible for users without extensive robotics experience.
The package is designed for high-mix, low-volume welding applications, where ease of use and flexibility are crucial. It can create and execute welding sequences in under 30 seconds, cutting programming time by up to 70 percent. The GoFa Cobot's high position accuracy and the Easy Teach Device's user-friendly interface ensure consistent weld quality.
Included in the package are all essential components: the robot, gripper, welding protective cover, wiring, and instructional materials. The Easy Teach Device, with its compact dimensions and dual screens for visual feedback, facilitates easy operation and programming by non-experts, ensuring a streamlined setup for collaborative welding applications.

Supplier's Site

Technical Specifications

  ABB Process Automation Division
Product Category Robots
Product Number Cobot Arc Welding Package
Product Name Turnkey Robot Solutions
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 30 kg (66.15 lbs)
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details