ABB Process Automation Division Industrial (Articulated) Robots IRB 6700

Description
The ABB IRB 6700 is the 7th generation of large industrial robots, representing a culmination of 40 years of ABB's robotics experience. This series has been designed with multiple next-generation improvements, including a more robust structure, longer service intervals, increased efficiency, and simplified maintenance. These enhancements result in a 20 percent reduction in the total cost of ownership compared to previous models. The IRB 6700 is available in multiple variants, with payload capacities ranging from 150 to 300 kilograms and reach extending from 2.6 to 3.2 meters, supporting both floor-mounted and inverted installations. The IRB 6700 stands out for its robust and reliable design, featuring higher rigidity for improved accuracy and shorter cycle times. It is built to withstand harsh working environments and comes with ABB's Foundry Plus 2 protection system. This robot family has undergone extensive validation and testing, ensuring high reliability in real-world applications. It also includes ABB’s LeanID Integrated Dressing solution, which simplifies programming and simulation by ensuring predictable cable movements, reducing wear and tear, and extending service intervals. The IRB 6700's applications are diverse, making it suitable for spot welding, material handling, and machine tending in automotive and general industries. Its robust design and high payload capacities make it ideal for demanding tasks, while its enhanced speed and accuracy increase overall productivity. With a 15 percent reduction in power consumption and a 15 percent reduction in service and repair times, the IRB 6700 provides a highly efficient and cost-effective solution for various industrial automation needs.
Description
The ABB IRB 6700 is the 7th generation of large industrial robots, representing a culmination of 40 years of ABB's robotics experience. This series has been designed with multiple next-generation improvements, including a more robust structure, longer service intervals, increased efficiency, and simplified maintenance. These enhancements result in a 20 percent reduction in the total cost of ownership compared to previous models. The IRB 6700 is available in multiple variants, with payload capacities ranging from 150 to 300 kilograms and reach extending from 2.6 to 3.2 meters, supporting both floor-mounted and inverted installations. The IRB 6700 stands out for its robust and reliable design, featuring higher rigidity for improved accuracy and shorter cycle times. It is built to withstand harsh working environments and comes with ABB's Foundry Plus 2 protection system. This robot family has undergone extensive validation and testing, ensuring high reliability in real-world applications. It also includes ABB’s LeanID Integrated Dressing solution, which simplifies programming and simulation by ensuring predictable cable movements, reducing wear and tear, and extending service intervals. The IRB 6700's applications are diverse, making it suitable for spot welding, material handling, and machine tending in automotive and general industries. Its robust design and high payload capacities make it ideal for demanding tasks, while its enhanced speed and accuracy increase overall productivity. With a 15 percent reduction in power consumption and a 15 percent reduction in service and repair times, the IRB 6700 provides a highly efficient and cost-effective solution for various industrial automation needs.

Suppliers

Company
Product
Description
Supplier Links
Carson City, NV, USA
Industrial (Articulated) Robots
IRB 6700
Industrial (Articulated) Robots IRB 6700
The ABB IRB 6700 is the 7th generation of large industrial robots, representing a culmination of 40 years of ABB's robotics experience. This series has been designed with multiple next-generation improvements, including a more robust structure, longer service intervals, increased efficiency, and simplified maintenance. These enhancements result in a 20 percent reduction in the total cost of ownership compared to previous models. The IRB 6700 is available in multiple variants, with payload capacities ranging from 150 to 300 kilograms and reach extending from 2.6 to 3.2 meters, supporting both floor-mounted and inverted installations. The IRB 6700 stands out for its robust and reliable design, featuring higher rigidity for improved accuracy and shorter cycle times. It is built to withstand harsh working environments and comes with ABB's Foundry Plus 2 protection system. This robot family has undergone extensive validation and testing, ensuring high reliability in real-world applications. It also includes ABB’s LeanID Integrated Dressing solution, which simplifies programming and simulation by ensuring predictable cable movements, reducing wear and tear, and extending service intervals. The IRB 6700's applications are diverse, making it suitable for spot welding, material handling, and machine tending in automotive and general industries. Its robust design and high payload capacities make it ideal for demanding tasks, while its enhanced speed and accuracy increase overall productivity. With a 15 percent reduction in power consumption and a 15 percent reduction in service and repair times, the IRB 6700 provides a highly efficient and cost-effective solution for various industrial automation needs.

The ABB IRB 6700 is the 7th generation of large industrial robots, representing a culmination of 40 years of ABB's robotics experience. This series has been designed with multiple next-generation improvements, including a more robust structure, longer service intervals, increased efficiency, and simplified maintenance. These enhancements result in a 20 percent reduction in the total cost of ownership compared to previous models. The IRB 6700 is available in multiple variants, with payload capacities ranging from 150 to 300 kilograms and reach extending from 2.6 to 3.2 meters, supporting both floor-mounted and inverted installations.
The IRB 6700 stands out for its robust and reliable design, featuring higher rigidity for improved accuracy and shorter cycle times. It is built to withstand harsh working environments and comes with ABB's Foundry Plus 2 protection system. This robot family has undergone extensive validation and testing, ensuring high reliability in real-world applications. It also includes ABB’s LeanID Integrated Dressing solution, which simplifies programming and simulation by ensuring predictable cable movements, reducing wear and tear, and extending service intervals.
The IRB 6700's applications are diverse, making it suitable for spot welding, material handling, and machine tending in automotive and general industries. Its robust design and high payload capacities make it ideal for demanding tasks, while its enhanced speed and accuracy increase overall productivity. With a 15 percent reduction in power consumption and a 15 percent reduction in service and repair times, the IRB 6700 provides a highly efficient and cost-effective solution for various industrial automation needs.

Supplier's Site

Technical Specifications

  ABB Process Automation Division
Product Category Robots
Product Number IRB 6700
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Industry / Application Robotic Assembly; Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Security / Military Robot; Robotic Welding
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
6-Axis Positioner with Controller - H-820 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Industry and research; For life science, biotechnology, automation, micromachining
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details