ABB Process Automation Division SCARA Robots IRB 920T

Description
The ABB IRB 920T is a highly advanced robotic system that has been specifically designed to cater to the needs of the electronics industry. The system is built to provide the highest level of speed, accuracy, and repeatability, which makes it an ideal choice for handling, assembly, and picking tasks. The robot is incredibly fast and accurate, with a cycle time of just 0.29 seconds, which is 14% faster than its predecessor. This makes it possible to increase production rates, reduce cycle times, and enhance the overall efficiency of the manufacturing process. One of the standout features of the IRB 920T is its excellent repeatability, which enables it to achieve the highest levels of manufacturing quality with minimal or zero wastage. This is an essential consideration for the electronics industry, where high-quality standards are a must to ensure that the end products meet the required specifications. With the IRB 920T, manufacturers can rest assured that they will achieve optimal product quality and minimize the risk of defects. Another impressive feature of the IRB 920T is its larger diameter air hose, which provides additional power for vacuum suction. This feature makes it possible to handle multiple objects simultaneously, which further enhances the efficiency of the system. The IRB 920T is also compatible with a range of sophisticated grippers and end effectors, which allow for more complex applications. The IRB 920T is designed for use in a variety of applications, including harsh and cleanroom environments. With its IP54 option, the robot can prevent the ingress of dust and splashing water, making it suitable for use in assembly, picking, and placing applications. The cleanroom ISO5 option ensures cleanness and eliminates the risk of contamination in the semiconductor and display industries. The lightweight design of the IRB 920T is another significant advantage of this robotic system. Weighing just 24kg, the robot is 10% lighter than other SCARA robots in its class. This reduces the need for additional materials to support the robot, which helps to reduce cell design costs. Additionally, the routing of all cables internally removes cable interference, enabling a compact footprint and minimizing installation space requirements. In summary, the ABB IRB 920T is an advanced and highly versatile robotic system that is ideal for use in the electronics industry. With its class-leading speed, excellent repeatability, and compatibility with a range of grippers and end effectors, this robot is capable of handling a variety of tasks with precision and efficiency. Its lightweight design and IP54 option make it suitable for use in harsh and cleanroom environments, while its compact footprint minimizes installation space requirements. Overall, the IRB 920T is an excellent choice for manufacturers looking to improve their production rates and quality standards.
Description
The ABB IRB 920T is a highly advanced robotic system that has been specifically designed to cater to the needs of the electronics industry. The system is built to provide the highest level of speed, accuracy, and repeatability, which makes it an ideal choice for handling, assembly, and picking tasks. The robot is incredibly fast and accurate, with a cycle time of just 0.29 seconds, which is 14% faster than its predecessor. This makes it possible to increase production rates, reduce cycle times, and enhance the overall efficiency of the manufacturing process. One of the standout features of the IRB 920T is its excellent repeatability, which enables it to achieve the highest levels of manufacturing quality with minimal or zero wastage. This is an essential consideration for the electronics industry, where high-quality standards are a must to ensure that the end products meet the required specifications. With the IRB 920T, manufacturers can rest assured that they will achieve optimal product quality and minimize the risk of defects. Another impressive feature of the IRB 920T is its larger diameter air hose, which provides additional power for vacuum suction. This feature makes it possible to handle multiple objects simultaneously, which further enhances the efficiency of the system. The IRB 920T is also compatible with a range of sophisticated grippers and end effectors, which allow for more complex applications. The IRB 920T is designed for use in a variety of applications, including harsh and cleanroom environments. With its IP54 option, the robot can prevent the ingress of dust and splashing water, making it suitable for use in assembly, picking, and placing applications. The cleanroom ISO5 option ensures cleanness and eliminates the risk of contamination in the semiconductor and display industries. The lightweight design of the IRB 920T is another significant advantage of this robotic system. Weighing just 24kg, the robot is 10% lighter than other SCARA robots in its class. This reduces the need for additional materials to support the robot, which helps to reduce cell design costs. Additionally, the routing of all cables internally removes cable interference, enabling a compact footprint and minimizing installation space requirements. In summary, the ABB IRB 920T is an advanced and highly versatile robotic system that is ideal for use in the electronics industry. With its class-leading speed, excellent repeatability, and compatibility with a range of grippers and end effectors, this robot is capable of handling a variety of tasks with precision and efficiency. Its lightweight design and IP54 option make it suitable for use in harsh and cleanroom environments, while its compact footprint minimizes installation space requirements. Overall, the IRB 920T is an excellent choice for manufacturers looking to improve their production rates and quality standards.

Suppliers

Company
Product
Description
Supplier Links
SCARA Robots - IRB 920T - ABB Process Automation Division
Carson City, NV, USA
SCARA Robots
IRB 920T
SCARA Robots IRB 920T
The ABB IRB 920T is a highly advanced robotic system that has been specifically designed to cater to the needs of the electronics industry. The system is built to provide the highest level of speed, accuracy, and repeatability, which makes it an ideal choice for handling, assembly, and picking tasks. The robot is incredibly fast and accurate, with a cycle time of just 0.29 seconds, which is 14% faster than its predecessor. This makes it possible to increase production rates, reduce cycle times, and enhance the overall efficiency of the manufacturing process. One of the standout features of the IRB 920T is its excellent repeatability, which enables it to achieve the highest levels of manufacturing quality with minimal or zero wastage. This is an essential consideration for the electronics industry, where high-quality standards are a must to ensure that the end products meet the required specifications. With the IRB 920T, manufacturers can rest assured that they will achieve optimal product quality and minimize the risk of defects. Another impressive feature of the IRB 920T is its larger diameter air hose, which provides additional power for vacuum suction. This feature makes it possible to handle multiple objects simultaneously, which further enhances the efficiency of the system. The IRB 920T is also compatible with a range of sophisticated grippers and end effectors, which allow for more complex applications. The IRB 920T is designed for use in a variety of applications, including harsh and cleanroom environments. With its IP54 option, the robot can prevent the ingress of dust and splashing water, making it suitable for use in assembly, picking, and placing applications. The cleanroom ISO5 option ensures cleanness and eliminates the risk of contamination in the semiconductor and display industries. The lightweight design of the IRB 920T is another significant advantage of this robotic system. Weighing just 24kg, the robot is 10% lighter than other SCARA robots in its class. This reduces the need for additional materials to support the robot, which helps to reduce cell design costs. Additionally, the routing of all cables internally removes cable interference, enabling a compact footprint and minimizing installation space requirements. In summary, the ABB IRB 920T is an advanced and highly versatile robotic system that is ideal for use in the electronics industry. With its class-leading speed, excellent repeatability, and compatibility with a range of grippers and end effectors, this robot is capable of handling a variety of tasks with precision and efficiency. Its lightweight design and IP54 option make it suitable for use in harsh and cleanroom environments, while its compact footprint minimizes installation space requirements. Overall, the IRB 920T is an excellent choice for manufacturers looking to improve their production rates and quality standards.

The ABB IRB 920T is a highly advanced robotic system that has been specifically designed to cater to the needs of the electronics industry. The system is built to provide the highest level of speed, accuracy, and repeatability, which makes it an ideal choice for handling, assembly, and picking tasks. The robot is incredibly fast and accurate, with a cycle time of just 0.29 seconds, which is 14% faster than its predecessor. This makes it possible to increase production rates, reduce cycle times, and enhance the overall efficiency of the manufacturing process.
One of the standout features of the IRB 920T is its excellent repeatability, which enables it to achieve the highest levels of manufacturing quality with minimal or zero wastage. This is an essential consideration for the electronics industry, where high-quality standards are a must to ensure that the end products meet the required specifications. With the IRB 920T, manufacturers can rest assured that they will achieve optimal product quality and minimize the risk of defects.
Another impressive feature of the IRB 920T is its larger diameter air hose, which provides additional power for vacuum suction. This feature makes it possible to handle multiple objects simultaneously, which further enhances the efficiency of the system. The IRB 920T is also compatible with a range of sophisticated grippers and end effectors, which allow for more complex applications.
The IRB 920T is designed for use in a variety of applications, including harsh and cleanroom environments. With its IP54 option, the robot can prevent the ingress of dust and splashing water, making it suitable for use in assembly, picking, and placing applications. The cleanroom ISO5 option ensures cleanness and eliminates the risk of contamination in the semiconductor and display industries.
The lightweight design of the IRB 920T is another significant advantage of this robotic system. Weighing just 24kg, the robot is 10% lighter than other SCARA robots in its class. This reduces the need for additional materials to support the robot, which helps to reduce cell design costs. Additionally, the routing of all cables internally removes cable interference, enabling a compact footprint and minimizing installation space requirements.
In summary, the ABB IRB 920T is an advanced and highly versatile robotic system that is ideal for use in the electronics industry. With its class-leading speed, excellent repeatability, and compatibility with a range of grippers and end effectors, this robot is capable of handling a variety of tasks with precision and efficiency. Its lightweight design and IP54 option make it suitable for use in harsh and cleanroom environments, while its compact footprint minimizes installation space requirements. Overall, the IRB 920T is an excellent choice for manufacturers looking to improve their production rates and quality standards.

Supplier's Site

Technical Specifications

  ABB Process Automation Division
Product Category Robots
Product Number IRB 920T
Product Name SCARA Robots
Robot Type SCARA
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details