ABB Process Automation Division Delta Robots IRB 360 FlexPicker

Description
The ABB IRB 360 FlexPicker, known for its precision and speed in automated picking and packing processes, stands out for its broad range of capabilities tailored to different industrial needs. It is available in multiple variants, catering to payloads from 1 kg to 8 kg and offering reaches of 1130 mm and 1600 mm. This versatility ensures that there's a FlexPicker model suitable for a wide array of applications, from lightweight precision tasks to handling heavier items with the same efficiency and accuracy. The robot's advanced motion control system and short cycle times enable it to perform tasks with exceptional speed and precision, making it a valuable asset in fast-paced production environments. Designed with hygiene and safety in mind, especially for food handling applications, the IRB 360 includes a stainless steel option that meets the stringent IP69K standard. This feature allows for the robot to be easily cleaned with industrial detergents and high-pressure hot water, making it ideal for environments where cleanliness and contamination prevention are paramount. The robot's surfaces are smooth and easy to rinse, and it features lubricant-free joints that are resistant to corrosives, further underscoring its suitability for food and pharmaceutical industries. On the technological front, the IRB 360 FlexPicker is supported by ABB's PickMaster software, which simplifies the setup and integration of the robot into existing production lines. The software enhances the robot's capabilities by facilitating vision configuration and providing essential tools for efficient high-speed picking. Furthermore, the robot is compatible with both OmniCore and IRC5 controllers, which offer advanced motion control technologies like TrueMove and QuickMove. These technologies ensure the robot's high-speed operation and precise path following, crucial for applications involving fast-moving conveyor belts. The combination of these features with ABB's commitment to innovation makes the IRB 360 FlexPicker a leading solution in robotic picking and packing technology.
Description
The ABB IRB 360 FlexPicker, known for its precision and speed in automated picking and packing processes, stands out for its broad range of capabilities tailored to different industrial needs. It is available in multiple variants, catering to payloads from 1 kg to 8 kg and offering reaches of 1130 mm and 1600 mm. This versatility ensures that there's a FlexPicker model suitable for a wide array of applications, from lightweight precision tasks to handling heavier items with the same efficiency and accuracy. The robot's advanced motion control system and short cycle times enable it to perform tasks with exceptional speed and precision, making it a valuable asset in fast-paced production environments. Designed with hygiene and safety in mind, especially for food handling applications, the IRB 360 includes a stainless steel option that meets the stringent IP69K standard. This feature allows for the robot to be easily cleaned with industrial detergents and high-pressure hot water, making it ideal for environments where cleanliness and contamination prevention are paramount. The robot's surfaces are smooth and easy to rinse, and it features lubricant-free joints that are resistant to corrosives, further underscoring its suitability for food and pharmaceutical industries. On the technological front, the IRB 360 FlexPicker is supported by ABB's PickMaster software, which simplifies the setup and integration of the robot into existing production lines. The software enhances the robot's capabilities by facilitating vision configuration and providing essential tools for efficient high-speed picking. Furthermore, the robot is compatible with both OmniCore and IRC5 controllers, which offer advanced motion control technologies like TrueMove and QuickMove. These technologies ensure the robot's high-speed operation and precise path following, crucial for applications involving fast-moving conveyor belts. The combination of these features with ABB's commitment to innovation makes the IRB 360 FlexPicker a leading solution in robotic picking and packing technology.

Suppliers

Company
Product
Description
Supplier Links
The ABB IRB 360 FlexPicker, known for its precision and speed in automated picking and packing processes, stands out for its broad range of capabilities tailored to different industrial needs. It is available in multiple variants, catering to payloads from 1 kg to 8 kg and offering reaches of 1130 mm and 1600 mm. This versatility ensures that there's a FlexPicker model suitable for a wide array of applications, from lightweight precision tasks to handling heavier items with the same efficiency and accuracy. The robot's advanced motion control system and short cycle times enable it to perform tasks with exceptional speed and precision, making it a valuable asset in fast-paced production environments. Designed with hygiene and safety in mind, especially for food handling applications, the IRB 360 includes a stainless steel option that meets the stringent IP69K standard. This feature allows for the robot to be easily cleaned with industrial detergents and high-pressure hot water, making it ideal for environments where cleanliness and contamination prevention are paramount. The robot's surfaces are smooth and easy to rinse, and it features lubricant-free joints that are resistant to corrosives, further underscoring its suitability for food and pharmaceutical industries. On the technological front, the IRB 360 FlexPicker is supported by ABB's PickMaster software, which simplifies the setup and integration of the robot into existing production lines. The software enhances the robot's capabilities by facilitating vision configuration and providing essential tools for efficient high-speed picking. Furthermore, the robot is compatible with both OmniCore and IRC5 controllers, which offer advanced motion control technologies like TrueMove and QuickMove. These technologies ensure the robot's high-speed operation and precise path following, crucial for applications involving fast-moving conveyor belts. The combination of these features with ABB's commitment to innovation makes the IRB 360 FlexPicker a leading solution in robotic picking and packing technology.

The ABB IRB 360 FlexPicker, known for its precision and speed in automated picking and packing processes, stands out for its broad range of capabilities tailored to different industrial needs. It is available in multiple variants, catering to payloads from 1 kg to 8 kg and offering reaches of 1130 mm and 1600 mm. This versatility ensures that there's a FlexPicker model suitable for a wide array of applications, from lightweight precision tasks to handling heavier items with the same efficiency and accuracy. The robot's advanced motion control system and short cycle times enable it to perform tasks with exceptional speed and precision, making it a valuable asset in fast-paced production environments.
Designed with hygiene and safety in mind, especially for food handling applications, the IRB 360 includes a stainless steel option that meets the stringent IP69K standard. This feature allows for the robot to be easily cleaned with industrial detergents and high-pressure hot water, making it ideal for environments where cleanliness and contamination prevention are paramount. The robot's surfaces are smooth and easy to rinse, and it features lubricant-free joints that are resistant to corrosives, further underscoring its suitability for food and pharmaceutical industries.
On the technological front, the IRB 360 FlexPicker is supported by ABB's PickMaster software, which simplifies the setup and integration of the robot into existing production lines. The software enhances the robot's capabilities by facilitating vision configuration and providing essential tools for efficient high-speed picking. Furthermore, the robot is compatible with both OmniCore and IRC5 controllers, which offer advanced motion control technologies like TrueMove and QuickMove. These technologies ensure the robot's high-speed operation and precise path following, crucial for applications involving fast-moving conveyor belts. The combination of these features with ABB's commitment to innovation makes the IRB 360 FlexPicker a leading solution in robotic picking and packing technology.

Supplier's Site

Technical Specifications

  ABB Process Automation Division
Product Category Robots
Product Number IRB 360 FlexPicker
Product Name Delta Robots
Robot Type Parallel Robot (Delta/Hexapod)
Industry / Application Robotic Assembly; Automotive Testing; Packaging Robot; Medical / Pharmaceutical
# of Axes 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 40 kg (88.2 lbs)
View Details