ABB Process Automation Division Industrial (Articulated) Robots IRB 1600

Description
The ABB IRB 1600 is a high-performance industrial robot designed to optimize both speed and accuracy without compromise. It features significantly shorter cycle times, up to 50% faster than competing models, which enhances throughput in various applications such as material handling, machine tending, and assembly. This efficiency is largely due to ABB’s second-generation QuickMove motion control, strong motors, and low friction losses in its spur gears. One of the standout features of the IRB 1600 is its consistent performance at high speeds. Unlike many robots that cut corners when moving quickly, the IRB 1600 maintains precise paths thanks to its TrueMove motion control and robust design. This results in consistently high workpiece quality, minimizing defects and maximizing yield. Its sturdy construction, combined with intelligent motion control, ensures low vibrations and reliable operation even under demanding conditions. The IRB 1600 is also highly adaptable and reliable. It can be mounted in various orientations, including on a shelf, wall, or inverted, making it versatile for different workspace configurations. With an IP54 classification for the entire manipulator and IP67 for sensitive parts, it is well-suited for tough environments. The optional Foundry Plus protection adds rust resistance and specialized coatings, further enhancing its durability. Additionally, features like low power consumption and a quiet operating noise level contribute to its efficiency and workplace safety.
Description
The ABB IRB 1600 is a high-performance industrial robot designed to optimize both speed and accuracy without compromise. It features significantly shorter cycle times, up to 50% faster than competing models, which enhances throughput in various applications such as material handling, machine tending, and assembly. This efficiency is largely due to ABB’s second-generation QuickMove motion control, strong motors, and low friction losses in its spur gears. One of the standout features of the IRB 1600 is its consistent performance at high speeds. Unlike many robots that cut corners when moving quickly, the IRB 1600 maintains precise paths thanks to its TrueMove motion control and robust design. This results in consistently high workpiece quality, minimizing defects and maximizing yield. Its sturdy construction, combined with intelligent motion control, ensures low vibrations and reliable operation even under demanding conditions. The IRB 1600 is also highly adaptable and reliable. It can be mounted in various orientations, including on a shelf, wall, or inverted, making it versatile for different workspace configurations. With an IP54 classification for the entire manipulator and IP67 for sensitive parts, it is well-suited for tough environments. The optional Foundry Plus protection adds rust resistance and specialized coatings, further enhancing its durability. Additionally, features like low power consumption and a quiet operating noise level contribute to its efficiency and workplace safety.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - IRB 1600 - ABB Process Automation Division
Carson City, NV, USA
Industrial (Articulated) Robots
IRB 1600
Industrial (Articulated) Robots IRB 1600
The ABB IRB 1600 is a high-performance industrial robot designed to optimize both speed and accuracy without compromise. It features significantly shorter cycle times, up to 50% faster than competing models, which enhances throughput in various applications such as material handling, machine tending, and assembly. This efficiency is largely due to ABB’s second-generation QuickMove motion control, strong motors, and low friction losses in its spur gears. One of the standout features of the IRB 1600 is its consistent performance at high speeds. Unlike many robots that cut corners when moving quickly, the IRB 1600 maintains precise paths thanks to its TrueMove motion control and robust design. This results in consistently high workpiece quality, minimizing defects and maximizing yield. Its sturdy construction, combined with intelligent motion control, ensures low vibrations and reliable operation even under demanding conditions. The IRB 1600 is also highly adaptable and reliable. It can be mounted in various orientations, including on a shelf, wall, or inverted, making it versatile for different workspace configurations. With an IP54 classification for the entire manipulator and IP67 for sensitive parts, it is well-suited for tough environments. The optional Foundry Plus protection adds rust resistance and specialized coatings, further enhancing its durability. Additionally, features like low power consumption and a quiet operating noise level contribute to its efficiency and workplace safety.

The ABB IRB 1600 is a high-performance industrial robot designed to optimize both speed and accuracy without compromise. It features significantly shorter cycle times, up to 50% faster than competing models, which enhances throughput in various applications such as material handling, machine tending, and assembly. This efficiency is largely due to ABB’s second-generation QuickMove motion control, strong motors, and low friction losses in its spur gears.
One of the standout features of the IRB 1600 is its consistent performance at high speeds. Unlike many robots that cut corners when moving quickly, the IRB 1600 maintains precise paths thanks to its TrueMove motion control and robust design. This results in consistently high workpiece quality, minimizing defects and maximizing yield. Its sturdy construction, combined with intelligent motion control, ensures low vibrations and reliable operation even under demanding conditions.
The IRB 1600 is also highly adaptable and reliable. It can be mounted in various orientations, including on a shelf, wall, or inverted, making it versatile for different workspace configurations. With an IP54 classification for the entire manipulator and IP67 for sensitive parts, it is well-suited for tough environments. The optional Foundry Plus protection adds rust resistance and specialized coatings, further enhancing its durability. Additionally, features like low power consumption and a quiet operating noise level contribute to its efficiency and workplace safety.

Supplier's Site

Technical Specifications

  ABB Process Automation Division
Product Category Robots
Product Number IRB 1600
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Cartesian Robot Advanced -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Cartesian; (Robot System)
Industry / Application Robotic Assembly
# of Axes 3 #
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 40 kg (88.2 lbs)
View Details