MCG SURGE PROTECTION Surge Protective Devices 300LS-240DCT

Description
Features: 300LS: I peak=300,000A/Phase (8 x 20μs waveform) UL1449 3rd Edition NEMA LS1-1992 Seven times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect Solid copper bus bar construction Field-replaceable modules EMI/RFI noise filtering Continuously monitored protection circuits Internal and external status indicators NEMA 4 enclosure 20 Year No-Nonsense Warranty. Lifetime Replaceable Modules.
Description
Features: 300LS: I peak=300,000A/Phase (8 x 20μs waveform) UL1449 3rd Edition NEMA LS1-1992 Seven times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect Solid copper bus bar construction Field-replaceable modules EMI/RFI noise filtering Continuously monitored protection circuits Internal and external status indicators NEMA 4 enclosure 20 Year No-Nonsense Warranty. Lifetime Replaceable Modules.

Suppliers

Company
Product
Description
Supplier Links
Surge Protective Devices - 300LS-240DCT - MCG SURGE PROTECTION
Deer Park, NY, USA
Surge Protective Devices
300LS-240DCT
Surge Protective Devices 300LS-240DCT
Features: 300LS: I peak=300,000A/Phase (8 x 20μs waveform) UL1449 3rd Edition NEMA LS1-1992 Seven times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect Solid copper bus bar construction Field-replaceable modules EMI/RFI noise filtering Continuously monitored protection circuits Internal and external status indicators NEMA 4 enclosure 20 Year No-Nonsense Warranty. Lifetime Replaceable Modules.

Features:

  • 300LS: I peak=300,000A/Phase (8 x 20μs waveform)
  • UL1449 3rd Edition
  • NEMA LS1-1992
  • Seven times redundant protection paths per phase
  • Employs new 40kA varistors with built in high-speed thermal disconnect
  • Solid copper bus bar construction
  • Field-replaceable modules
  • EMI/RFI noise filtering
  • Continuously monitored protection circuits
  • Internal and external status indicators
  • NEMA 4 enclosure

20 Year No-Nonsense Warranty.
Lifetime Replaceable Modules.

Supplier's Site

Technical Specifications

  MCG SURGE PROTECTION
Product Category Surge Protective Devices (SPDs)
Product Number 300LS-240DCT
Product Name Surge Protective Devices
TVSS Signal Protection Three Phase
Mounting Wall/Panel; Device Mount
Connection Micro-Z Cable Connection
Standards UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
Features Integral Audible Alarm (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data