Features:
20 Year No-Nonsense Warranty.
Lifetime Replaceable Modules.
| MCG SURGE PROTECTION | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | 120LS-600D |
| Product Name | Surge Protective Devices |
| TVSS Signal Protection | Three Phase |
| Mounting | Wall/Panel; Device Mount |
| Connection | Micro-Z Cable Connection |
| Standards | UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE |
| Features | Integral Audible Alarm (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs) |