MCG SURGE PROTECTION Surge Protective Devices 402XT-480D

Description
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance Micro-Z ™ installed cable. Field-replaceable protection modules for on-site maintenance. At-a-glance monitoring system: Transient event counter, LED protection status indicators, audible alarm (with mute switch), and surge protected remote relay contacts for remote monitoring. Filtering standard on all XT models Low impedance, internal high current disconnect switch 20 Year No-Nonsense Warranty. Lifetime Replaceable Modules.
Description
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance Micro-Z ™ installed cable. Field-replaceable protection modules for on-site maintenance. At-a-glance monitoring system: Transient event counter, LED protection status indicators, audible alarm (with mute switch), and surge protected remote relay contacts for remote monitoring. Filtering standard on all XT models Low impedance, internal high current disconnect switch 20 Year No-Nonsense Warranty. Lifetime Replaceable Modules.

Suppliers

Company
Product
Description
Supplier Links
Surge Protective Devices - 402XT-480D - MCG SURGE PROTECTION
Deer Park, NY, USA
Surge Protective Devices
402XT-480D
Surge Protective Devices 402XT-480D
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance Micro-Z ™ installed cable. Field-replaceable protection modules for on-site maintenance. At-a-glance monitoring system: Transient event counter, LED protection status indicators, audible alarm (with mute switch), and surge protected remote relay contacts for remote monitoring. Filtering standard on all XT models Low impedance, internal high current disconnect switch 20 Year No-Nonsense Warranty. Lifetime Replaceable Modules.

Features:

  • 400,000 Amps per phase 8x20 us.
  • Date & time of last event it handled/diverted displayed.
  • Independent lab tested modules.
  • UL1449 3rd Edition
  • NEMA LS 1 Tested.
  • High capability redundant modular protection withstands multiple lightning strikes.
  • Solid copper bus bar construction for minimal impedance and enhanced current sharing.
  • High performance, low inductance Micro-Z ™ installed cable.
  • Field-replaceable protection modules for on-site maintenance.
  • At-a-glance monitoring system: Transient event counter, LED protection status indicators, audible alarm (with mute switch), and surge protected remote relay contacts for remote monitoring.
  • Filtering standard on all XT models
  • Low impedance, internal high current disconnect switch

20 Year No-Nonsense Warranty.
Lifetime Replaceable Modules.

Supplier's Site

Technical Specifications

  MCG SURGE PROTECTION
Product Category Surge Protective Devices (SPDs)
Product Number 402XT-480D
Product Name Surge Protective Devices
TVSS Signal Protection Three Phase
Mounting Wall/Panel; Device Mount
Connection Micro-Z Cable Connection
Standards UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
Features Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Transient Protection Module - 300 W - LGDS300 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 300 watts
View Details