Venture Mfg. Co. Motor Gearboxes 9500

Description
This versatile, motorized standard duty combination worm drive and spur gear driven gearbox can be produced with a variety of output shaft configurations and is also available with manual crank capabilities. Features: 20% Duty Cycle typical (1on/4 off) 12, 24, 36, 90 and 120vdc Manual crank Metal Gears Lifetime lubrication Cast aluminum housing ø5/8 output shaft
Description
This versatile, motorized standard duty combination worm drive and spur gear driven gearbox can be produced with a variety of output shaft configurations and is also available with manual crank capabilities. Features: 20% Duty Cycle typical (1on/4 off) 12, 24, 36, 90 and 120vdc Manual crank Metal Gears Lifetime lubrication Cast aluminum housing ø5/8 output shaft

Suppliers

Company
Product
Description
Supplier Links
Motor Gearboxes - 9500 - Venture Mfg. Co.
Dayton, OH, USA
Motor Gearboxes
9500
Motor Gearboxes 9500
This versatile, motorized standard duty combination worm drive and spur gear driven gearbox can be produced with a variety of output shaft configurations and is also available with manual crank capabilities. Features: 20% Duty Cycle typical (1on/4 off) 12, 24, 36, 90 and 120vdc Manual crank Metal Gears Lifetime lubrication Cast aluminum housing ø5/8 output shaft

This versatile, motorized standard duty combination worm drive and spur gear driven gearbox can be produced with a variety of output shaft configurations and is also available with manual crank capabilities.

Features:

  • 20% Duty Cycle typical (1on/4 off)
  • 12, 24, 36, 90 and 120vdc
  • Manual crank
  • Metal Gears
  • Lifetime lubrication
  • Cast aluminum housing
  • Ø5/8 output shaft
Supplier's Site

Technical Specifications

  Venture Mfg. Co.
Product Category Gearmotors
Product Number 9500
Product Name Motor Gearboxes
Motor Type DC Motor
Continuous Current 30 amps
Continuous Torque 324.0 In-lbs (374 kg-cm)
Gear Type Spur; Worm
Gearbox Ratio 311 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
109 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0160B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
SXA Gear Motor, 200V Batteryless - SXA40AW_-VL120-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 10 : 1
Units Metric
View Details