Venture Mfg. Co. Motor Gearboxes 9700

Description
This versatile, heavy duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Manual crank Metal Gears Lifetime lubrication Cast aluminum housing Standard mounting ø3/4” output shaft
Description
This versatile, heavy duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Manual crank Metal Gears Lifetime lubrication Cast aluminum housing Standard mounting ø3/4” output shaft

Suppliers

Company
Product
Description
Supplier Links
Motor Gearboxes - 9700 - Venture Mfg. Co.
Dayton, OH, USA
Motor Gearboxes
9700
Motor Gearboxes 9700
This versatile, heavy duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Manual crank Metal Gears Lifetime lubrication Cast aluminum housing Standard mounting ø3/4” output shaft

This versatile, heavy duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed..

Features:

  • 12 vdc
  • 20% Duty Cycle typical (1on/4 off)
  • Manual crank
  • Metal Gears
  • Lifetime lubrication
  • Cast aluminum housing
  • Standard mounting
  • Ø3/4” output shaft
Supplier's Site

Technical Specifications

  Venture Mfg. Co.
Product Category Gearmotors
Product Number 9700
Product Name Motor Gearboxes
Motor Type DC Motor
Continuous Current 30 amps
Continuous Torque 960.0 In-lbs (1107 kg-cm)
Gear Type Spur; Worm
Gearbox Ratio 319 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
211 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Gear Motor - 219674885 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details