Venture Mfg. Co. Motor Gearboxes 9600

Description
This versatile, medium duty, worm drive, right angle drive gearbox is commonly used in RV slide out systems, but can also be used in many other applications, maybe it will fit into one of yours Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Manual crank Metal Gears Lifetime lubrication Cast aluminum housing Standard mounting ø3/4” output shaft
Datasheet
Description
This versatile, medium duty, worm drive, right angle drive gearbox is commonly used in RV slide out systems, but can also be used in many other applications, maybe it will fit into one of yours Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Manual crank Metal Gears Lifetime lubrication Cast aluminum housing Standard mounting ø3/4” output shaft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Gearboxes - 9600 - Venture Mfg. Co.
Dayton, OH, USA
Motor Gearboxes
9600
Motor Gearboxes 9600
This versatile, medium duty, worm drive, right angle drive gearbox is commonly used in RV slide out systems, but can also be used in many other applications, maybe it will fit into one of yours Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Manual crank Metal Gears Lifetime lubrication Cast aluminum housing Standard mounting ø3/4” output shaft

This versatile, medium duty, worm drive, right angle drive gearbox is commonly used in RV slide out systems, but can also be used in many other applications, maybe it will fit into one of yours

Features:

  • 12 vdc
  • 20% Duty Cycle typical (1on/4 off)
  • Manual crank
  • Metal Gears
  • Lifetime lubrication
  • Cast aluminum housing
  • Standard mounting
  • Ø3/4” output shaft
Supplier's Site Datasheet

Technical Specifications

  Venture Mfg. Co.
Product Category Gearmotors
Product Number 9600
Product Name Motor Gearboxes
Motor Type DC Motor
Continuous Current 5 to 30 amps
Continuous Torque 1000.0 In-lbs (1153 kg-cm)
Gear Type Worm
Gearbox Ratio 182 : 1
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG44DW_-VL205-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.9 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
DC Motors - 8777174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 22.1 In-lbs (25.51 kg-cm)
View Details
342 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-1167) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details