Venture Mfg. Co. Motor Gearboxes 9800

Description
This versatile, medium duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Optional Manual crank Electric Motor Brake Metal Gears Lifetime lubrication Cast aluminum housing Standard mounting ø3/4” output shaft
Description
This versatile, medium duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Optional Manual crank Electric Motor Brake Metal Gears Lifetime lubrication Cast aluminum housing Standard mounting ø3/4” output shaft

Suppliers

Company
Product
Description
Supplier Links
Motor Gearboxes - 9800 - Venture Mfg. Co.
Dayton, OH, USA
Motor Gearboxes
9800
Motor Gearboxes 9800
This versatile, medium duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc 20% Duty Cycle typical (1on/4 off) Optional Manual crank Electric Motor Brake Metal Gears Lifetime lubrication Cast aluminum housing Standard mounting ø3/4” output shaft

This versatile, medium duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed..

Features:

  • 12 vdc
  • 20% Duty Cycle typical (1on/4 off)
  • Optional Manual crank
  • Electric Motor Brake
  • Metal Gears
  • Lifetime lubrication
  • Cast aluminum housing
  • Standard mounting
  • Ø3/4” output shaft
Supplier's Site

Technical Specifications

  Venture Mfg. Co.
Product Category Gearmotors
Product Number 9800
Product Name Motor Gearboxes
Motor Type DC Motor
Continuous Current 21 amps
Continuous Torque 840.0 In-lbs (969 kg-cm)
Gear Type Spur; Worm
Gearbox Ratio 201 : 1
Unlock Full Specs
to access all available technical data

Similar Products

86 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0200A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3060 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Motors - 8347613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 5.9 In-lbs (6.82 kg-cm)
View Details