Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is available in a large variety of versions…
Our patented design allows for easy disassembly of the actuator tube for serviceability if necessary.
Features:
Standard motor gearbox ratios: 18:1, 28:1, 58:1
20% Duty Cycle typical (1on/4 off)
Clutch
Manual crank
1200 lb. dynamic and 3000 lbs. static load rating in tension and compression.
Manual crank
Lifetime lubrication
20:1 Worm Drive gearbox with steel worm and bronze worm gear.
Designed for outdoor use
Standard mounting
ø5/8” output shaft
Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is available in a large variety of versions…
Our patented design allows for easy disassembly of the actuator tube for serviceability if necessary.
Features:
- Standard motor gearbox ratios: 18:1, 28:1, 58:1
- 20% Duty Cycle typical (1on/4 off)
- Clutch
- Manual crank
- 1200 lb. dynamic and 3000 lbs. static load rating in tension and compression.
- Manual crank
- Lifetime lubrication
- 20:1 Worm Drive gearbox with steel worm and bronze worm gear.
- Designed for outdoor use
- Standard mounting
- ø5/8” output shaft