Proteus Industries Inc. Vortex Flow Meter PV6000 Series

Description
PV6000 Series flow meters utilize the vortex principle to provide accurate, reliable and cost-effective measurement of heat-transfer fluids and other liquids. An in-line sensor detects the frequency of vortices shed by a bluff body in the flow stream and generates a pulse output signal that is directly proportional to the instantaneous flow rate of the liquid. Vortex Flow Meters > Flow ranges from 0.9 to 85 LPM / 0.2 to 22 GPM > Accuracy of better than 3% of flow range > Liquid temperatures from -40 to 100°C / -40 to 212°F > Rugged glass fiber-reinforced PPA construction > No moving parts – performance is not affected by contaminants in fluid! > 0–10 VDC or 4–20 mA analog output or pulse output for easy interfacing with your PLC > Optional integrated temperature sensor > Optional digital display > IP65 enclosure > Customization available for OEMs
Datasheet
Description
PV6000 Series flow meters utilize the vortex principle to provide accurate, reliable and cost-effective measurement of heat-transfer fluids and other liquids. An in-line sensor detects the frequency of vortices shed by a bluff body in the flow stream and generates a pulse output signal that is directly proportional to the instantaneous flow rate of the liquid. Vortex Flow Meters > Flow ranges from 0.9 to 85 LPM / 0.2 to 22 GPM > Accuracy of better than 3% of flow range > Liquid temperatures from -40 to 100°C / -40 to 212°F > Rugged glass fiber-reinforced PPA construction > No moving parts – performance is not affected by contaminants in fluid! > 0–10 VDC or 4–20 mA analog output or pulse output for easy interfacing with your PLC > Optional integrated temperature sensor > Optional digital display > IP65 enclosure > Customization available for OEMs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vortex Flow Meter - PV6000 Series - Proteus Industries Inc.
Mountain View, CA, United States
Vortex Flow Meter
PV6000 Series
Vortex Flow Meter PV6000 Series
PV6000 Series flow meters utilize the vortex principle to provide accurate, reliable and cost-effective measurement of heat-transfer fluids and other liquids. An in-line sensor detects the frequency of vortices shed by a bluff body in the flow stream and generates a pulse output signal that is directly proportional to the instantaneous flow rate of the liquid. Vortex Flow Meters > Flow ranges from 0.9 to 85 LPM / 0.2 to 22 GPM > Accuracy of better than 3% of flow range > Liquid temperatures from -40 to 100°C / -40 to 212°F > Rugged glass fiber-reinforced PPA construction > No moving parts – performance is not affected by contaminants in fluid! > 0–10 VDC or 4–20 mA analog output or pulse output for easy interfacing with your PLC > Optional integrated temperature sensor > Optional digital display > IP65 enclosure > Customization available for OEMs

PV6000 Series flow meters utilize the vortex principle to provide accurate, reliable and cost-effective measurement of heat-transfer fluids and other liquids. An in-line sensor detects the frequency of vortices shed by a bluff body in the flow stream and generates a pulse output signal that is directly proportional to the instantaneous flow rate of the liquid.

Vortex Flow Meters

> Flow ranges from 0.9 to 85 LPM / 0.2 to 22 GPM
> Accuracy of better than 3% of flow range
> Liquid temperatures from -40 to 100°C / -40 to 212°F
> Rugged glass fiber-reinforced PPA construction
> No moving parts – performance is not affected by contaminants in fluid!
> 0–10 VDC or 4–20 mA analog output or pulse output for easy interfacing with your PLC
> Optional integrated temperature sensor
> Optional digital display
> IP65 enclosure
> Customization available for OEMs

Supplier's Site Datasheet

Technical Specifications

  Proteus Industries Inc.
Product Category Liquid Flow Meters
Product Number PV6000 Series
Product Name Vortex Flow Meter
Meter Technology Vortex (Shedding) Meter
Additional Variables Measured Temperature (optional feature)
Product Standards RoHS
Process Media Type Liquid
Media Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data