Proteus 8000 Series instruments provide accurate, rugged, reliable and cost-effective measurement of heat transfer fluids and other liquids from -40 to 90 °C. Customized versions can be adapted for use with liquid temperatures to 150 °C and above. A built-in relay can be used to sound an alarm or shut down a system before damage is done to valuable equipment and products.
8000 Series Liquid Flow Meters
> Flow ranges from 0.2 to 227 LPM / 0.05 to 60.0 GPM
> Accuracy of 3% of flow range
> Liquid temperatures from -40 to 90°C for standard models – customized versions to 150°C and above!
> Enhanced accuracy and stability from digital signal processing
> AutoAlarm™ automatic alarm trip point setting feature
> 0–5 VDC or 0–10 VDC and 4–20 mA outputs
> Standard NEMA 4X / IP66 enclosure
> Customization available for OEMs
> 5-year warranty
| Proteus Industries Inc. | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | 8000 Series |
| Product Name | Liquid Flow Meter |
| Meter Technology | Paddlewheel |
| Meter Type | Volumetric Flow Meter |
| Features | Built-in Alarm Indicator |
| Product Standards | RoHS |
| Mounting | In-line |