Proteus 6000 Series Flow Meters use a simple turbine principle to generate a pulse output that is directly proportional to the instantaneous flow rate. Magnets in the six-spoke rotor turn a Hall Effect transistor on and off as liquid flows through the sensor. The sensor's pulse output signal is a square wave with an amplitude of 5-28 VDC depending on the input voltage. The output frequency ranges to 240 Hz at the maximum flow rate for each meter. Both PNP and NPN outputs are provided.
6000 Series Flow Meter
Pulse output for easy interfacing with your PLC
> Flow rates from 0.2 to 227 LPM / 0.06 to 60.0 GPM
> Pulse output from 5–24 VDC
> Optional digital display
> Integrated RTD temperature option
> FluidVision USB option
> Customization available for OEMs
> 5-year warranty
| Proteus Industries Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 6000 Series |
| Product Name | Pulse Output Flow Meters |
| Meter Technology | Paddlewheel |
| Additional Variables Measured | Temperature (optional feature) |
| Product Standards | RoHS |
| Process Media Type | Liquid |
| Meter Type | Volumetric Flow Meter |