Standard 800 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus' world-class calibration capability allows us to deliver instruments with specialized temperature- and fluid-specific calibration.
800 Series Metering Flow Switches
> Flow ranges from 0.2 to 227 LPM / 0.05 to 60 GPM
> Liquid temperatures from -40 to 140°C / -40 to 284°F
> Pressure to 1724 kPa / 250 psi
> Calibrated 0–5 VDC output
> Relay trip point – 16 preset settings
> Compact design
> 5-year warranty
| Proteus Industries Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 800 Series |
| Product Name | Metering Flow Switch |
| Meter Technology | Paddlewheel |
| Product Standards | RoHS |
| Process Media Type | Liquid |
| Operating Pressure | ? to 250 psi (? to 176 m H2O) |
| Media Temperature | -40 to 284 F (-40 to 140 C) |