8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392°. The Low/High-temperature capability is enhanced by Proteus’ world-class calibration expertise, to deliver superior precision and reliability in flow and temperature measurement for critical heat-sensitive processes.
Innovative technology and design, for use with fluid temperatures to 200 °C
Flow ranges from 0.95 to 60 LPM / 0.25 to 16 GPM
Accuracy of 3% of full scale
Optional temperature measurement from -60 to 200 C / -76 to 392°F
Specialized calibration to account for viscosity effects of fluid and operating temperature
Enhanced accuracy and stability of digital signal processing
0–5 VDC or 0–10 VDC and 4–20 mA outputs > Standard NEMA 4X / IP66 enclosure
Customization available for OEMs
5-year warranty
RoHS
8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392°. The Low/High-temperature capability is enhanced by Proteus’ world-class calibration expertise, to deliver superior precision and reliability in flow and temperature measurement for critical heat-sensitive processes.
- Innovative technology and design, for use with fluid temperatures to 200 °C
- Flow ranges from 0.95 to 60 LPM / 0.25 to 16 GPM
- Accuracy of 3% of full scale
- Optional temperature measurement from -60 to 200 C / -76 to 392°F
- Specialized calibration to account for viscosity effects of fluid and operating temperature
- Enhanced accuracy and stability of digital signal processing
- 0–5 VDC or 0–10 VDC and 4–20 mA outputs > Standard NEMA 4X / IP66 enclosure
- Customization available for OEMs
- 5-year warranty
- RoHS