Xiamen Innovacera Advanced Materials Co., Ltd. Datasheets for Industrial Ceramic Materials

Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties.
Industrial Ceramic Materials: Learn more

Product Name Notes
Alumina Ceramic Focus rings are designed to improve etch uniformity around the wafer edge or perimeter. When used with an electrostatic chuck (e-chuck), the wafer rests on the edge focus...
Aluminum nitride heater is mainly made of aluminum nitride ceramic material, it is a high-performance heating element that can withstand extreme temperatures and provide efficient heat distribution, it revolutionizes high-temperature...
BN-AlN Ceramic is made by sintering Boron Nitride (BN) and Aluminum Nitride (AIN) powder. It has excellent electrical insulator, thermal conductivity, high strength, resistance to thermal shock, and strong resistance...
Cameras rod components is very small and it was made by zirconia ceramic, the zirconia ceramic pin rods manufacturing process request strict quality control and advanced ceramic technology . Each...
Ceramic components for drone motor According to different UAV design and performance requirements of drone, drone requests different components make by ceramic components. Different ceramic components play different role in...
Ceramic Tweezers: Ideal for Precision Operations With its unique material properties and functional design, ceramic tweezers have become the new favorite precision tool in laboratory, electronic manufacturing, medical cosmetology and...
DBC ceramic substrate, short for Direct Bonded Copper Ceramic Substrate, is an advanced material composed of a ceramic substrate (typically Al2O3 or AlN) and copper, tightly joined together through a...
Direct Plated Copper (DPC) is a newest development in the field of Ceramic Substrate PCBs, its process is by magnetron sputtering technology to deposit a metal layer (Ti/Cu target) on...
Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator...
High voltage vacuum relays by INNOVACERA are essential components in various advanced electronic systems, including airborne, mobile, and marine communication devices. Their robust design ensures reliable performance in demanding applications...
High-purity alumina beads are widely used as grinding and dispersing media and also can used for continuous feed sapphire growth systems. The purity of alumina content Innovacera provided is 92%-99.99%...
In the contemporary industrial realm, pad printing technology finds extensive application across diverse surfaces, such as plastic, metal, glass, and ceramics. With the escalating demand for high-quality and durable prints,...
Innovacera ceramic blades are designed for high performance and precisions cutting processes in various including film and foil, medical, converting or assembling of electronic components. Market leaders around the globe...
Innovacera Ceramic Oxygen Sensor Heater is suitable for use in Bosch, Denso, Delphi, NTK & NGK Oxygen Lambda Sensor, Oxygen sensors are designed to monitor the amount of oxygen that's...
Innovacera Ceramic Thermally Conductive Interface Pads are designed to provide a preferential heat-transfer path between heat-generating components, heat sinks, and other cooling devices. The pads are used to fill air...
INNOVACERA creates specialized components that can withstand unique and challenging environments, including: High Heat Corrosive Environments Thermal Management Challenges High Mechanical Wear Environments Electrical Insulation Requirements High Temperature/High-Pre ssure Conditions...
Innovacera develops and manufactures products made of technical ceramics for customer-specific applications. Starting with problem analysis and generation of ideas, Innovacera carries out projects in which cost-efficiency is of paramount...
Innovacera develops ceramic friction disc for the texturing process in the textile industry, Ceramic friction disc is widely use in all kinds of man-made fibers spinning draw texturing process, such...
Innovacera develops many kinds of ceramic components for passive components, such as ceramic resistor cores and ceramic wirewound resistors. Ceramic resistor cores are essential components in the world of electronics,...
Innovacera develops many kinds of ceramic wire guide pulley for tubing, extruded materials, coil winding machine, wire drawing machine, cable machine and other textile machinery. Some standard models have stock,...
Innovacera have a new material member named BSN joined BMATS® Solid Boron Nitride family. BSN is a composite material, it’s made from BN and Silicon Nitride. It’s with very good...
INNOVACERA manufactures a wide range of PBN ceramic components, including discs, sheets, filament rings, VGF crucibles, LEC crucibles, MBE crucibles, conical crucibles, and custom-machined parts.
Innovacera manufactures ceramic setter plates for high demands on geometry and material quality for your components. The setter plate is widely use for sintering and debinding of metal injection molding,...
Innovacera manufactures custom and standard ceramic reflector designs for flash lamps, continuous-wave lasers, diode-pumped lasers, and cosmetic surgery markets. Ceramic Reflector is made by high purity porous alumina ceramic of...
Innovacera manufactures many ceramic components for passive components, such as ceramic resistor cores and wirewound ceramic resistors. Ceramic resistors are essential components in the world of electronics, offering incomparable performance...
Innovacera manufactures many kinds of metalized ceramic coil bodies for electrical inductors, including the H-shapes, U shape and Bone-shaped and so on. The main material of metalized ceramic coil bodies...
Innovacera manufactures standard and customized vacuum multipin feedthrough, here are some standard product: Circular Type Multipin Vacuum Feedthrough 1500V / 5A CF35 Flange with 41 pins. Circular Type Multipin Vacuum...
INNOVACERA offer customers a wide variety of vacuum-tight, hermetically sealed ceramic-to-metal, glass-ceramic and glass-to-metal components. Ceramic-to-metal sealing products not only have the characteristics of ceramic high temperature resistance, corrosion resistance,...
Innovacera offers a complete line of kiln furniture, kiln components and accessories, everything from dense to low mass products to meet every application need. Our complete line of kiln components...
Innovacera offers a comprehensive range of boron nitride ceramic evaporation boat sets which main material is 99% boron nitride and wolframium basket, the boron nitride evaporation boat is a specialized...
Innovacera Silicon Nitride Grinding Media Balls was made by 3 forming way: titration, roll and CIP (cold isostatic pressing ) forming and they were gas pressing sinetering in 1800~2100℃.The purity...
Innovacera standard aluminum nitride wafer diameters are from 50.8 mm (2 inch) to 200 mm (8 inch) ; mostly use are 6" aluminum nitride wafers and 8" AlN wafer substrates...
Innovacera supplies precision metallized ceramic components in aluminum oxide ceramics for the military, medical, and aerospace industries. Through spray, needle, and brush coatings or screen printing our capabilities allow us...
Innovacera TO-220 Ceramic Insulators were to be mounted between the TO-220 packaged power transistors and the heatsink, its dimensions is 14 x 20 x 1 mm (0.55 x 0.79 x...
Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and...
INNOVACERA zirconia ceramics and silicon carbide are used for various components of sand grinding equipment, including dispersing discs, grinding cylinders, turbines, and rotors.
Innovacera’s 96 Alumina (Al₂O₃) Substrates combine high density, superior thermal conductivity, and excellent dielectric strength, making them an ideal choice for electronic and energy applications. With outstanding resistance to high...
Innovacera’s ceramic-to-metal sealing components such as ceramic vacuum feedthroughs are made of high-purity alumina ceramic and precisely machined metal rods. The permanent is high-strength and ultra-high gas-tight sealing connection is...
INNOVACERA's metallized ceramic insulators are made by ceramic combined with thick metal films through a metallization process. This combination of ceramic and metal results in insulators that can withstand harsh...
Innovcera offers yttrium stabilized zirconia YSZ ceramic beads as milling and grinding media, the standard size is from 0.05mm to 30mm, customized size is available, too. The zirconia ceramic beads...
Machinable Glass Ceramic has a continuous use temperature of 800ºC and a peak temperature of 1000ºC. Its coefficient of thermal expansion readily matches most metals and sealing glasses. It processes...
Magnesia Stabilized Zirconia (MSZ) Ceramic is a great refractory and insulating material due to high oxygen ion conductivity, high strength and toughness, and good thermal shock resistance. It has a...
MCH heater (Metal Ceramic Heater, a high-performance ceramic heating solution specifically designed for mass spectrometers and analytical instruments) can be used as a source heater or a gas channel heating...
Optoelectronic packages serve as the critical interface for photonic components. We deliver end-to-end precision packaging solutions from design to mass production. Leveraging advanced materials and automated processes, our products ensure...
Petroleum pressure-bearing connectors mainly rely on glass/ceramic-metal sealing technology to achieve high telecommunication transmission and pressure-bearing performance under high temperature and high humidity conditions. They are widely used in deep...
Pyrolytic boron nitride is a grade of hexagonal boron nitride. It is produced by the chemical vapor deposition process to create its solid body and all the boron nitride crystals...
Silicon nitride ignition technology is a new technology commonly used in ignition devices. As new arrival of ceramic igniter also called Quartz Crystal Igniter is a very good solution in...
Silicon nitride is optimal for engine parts due to its toughness at high temperatures, superior thermal shock resistance, light weight and corrosion resistance. Silicon Nitride Ceramics Silicon nitride, mainly consisting...
Some extreme environments require the high electrical resistivity in additional to exceptional thermal conductivity, high abrasive and high-temperature thermal cycling. To solve this kind problem, Innovacera provides Hot-pressed aluminum nitride...
The Ceramic Hot Knife Tip, manufactured by INNOVACERA, is a specialized tool designed for efficiently handling waxes, honey, and other viscous substances. Its ceramic blade heats up rapidly, reaching approximately...
The ceramic orifice plate is a crucial interface component between the ion source and the mass analyzer in a triple quadrupole mass spectrometer, and it is also the main location...
The high-purity alumina cartridge diaphragm is exquisitely white in appearance and compact in size (22.5×17×1.5mm). Through modern ceramic manufacturing technology, it achieves more balanced mechanical properties, ensuring that the tonearm...
The performance of the quadrupole, one of the core components of a mass spectrometer, directly determines the resolution, sensitivity and stability of the instrument. Traditional metal quadrupoles are gradually being...
The range of Innovcera porous ceramic filters are made from aluminum oxide and silicon carbide. The strong, uniform porous ceramic has 40-50% open porosity with a tortuous pore structure and...
The rectangular sealed connector seals the metal shell and the contact piece through high-performance glass materials. This series of connectors realizes the circuit connection between the cables of electrical and...
The Zirconia Ceramic Ball mill jar is one part of all kinds of grinding and mixing materials equipment. During the various types of ball mill jars, horizontal and planetary ball...
This high-current ceramic feedthrough is designed for CO₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications – CO₂ laser...
TO-3P Ceramic heat sinks and thermal pads are designed to provide superior thermal performance in advanced thermal management solution such as high power applications, particularly for insulated-gate bipolar transistor (IGBT)...
With its properties of electrical insulation and excellent thermal conductivity, Aluminum Nitride Ceramics is ideal for applications where heat dissipation is required. In addition, since it offers a coefficient of...