Xiamen Innovacera Advanced Materials Co., Ltd. Datasheets for Oxide Ceramics
Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials.
Oxide Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Alumina Ceramic Focus rings are designed to improve etch uniformity around the wafer edge or perimeter. When used with an electrostatic chuck (e-chuck), the wafer rests on the edge focus... | |
| Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator... | |
| High-purity alumina beads are widely used as grinding and dispersing media and also can used for continuous feed sapphire growth systems. The purity of alumina content Innovacera provided is 92%-99.99%... | |
| Innovacera develops many kinds of ceramic components for passive components, such as ceramic resistor cores and ceramic wirewound resistors. Ceramic resistor cores are essential components in the world of electronics,... | |
| Innovacera develops many kinds of ceramic wire guide pulley for tubing, extruded materials, coil winding machine, wire drawing machine, cable machine and other textile machinery. Some standard models have stock,... | |
| Innovacera manufactures many ceramic components for passive components, such as ceramic resistor cores and wirewound ceramic resistors. Ceramic resistors are essential components in the world of electronics, offering incomparable performance... | |
| Innovacera manufactures many kinds of metalized ceramic coil bodies for electrical inductors, including the H-shapes, U shape and Bone-shaped and so on. The main material of metalized ceramic coil bodies... | |
| Innovacera TO-220 Ceramic Insulators were to be mounted between the TO-220 packaged power transistors and the heatsink, its dimensions is 14 x 20 x 1 mm (0.55 x 0.79 x... | |
| Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and... | |
| INNOVACERA zirconia ceramics and silicon carbide are used for various components of sand grinding equipment, including dispersing discs, grinding cylinders, turbines, and rotors. | |
| Innovacera’s 96 Alumina (Al₂O₃) Substrates combine high density, superior thermal conductivity, and excellent dielectric strength, making them an ideal choice for electronic and energy applications. With outstanding resistance to high... | |
| Innovacera’s ceramic-to-metal sealing components such as ceramic vacuum feedthroughs are made of high-purity alumina ceramic and precisely machined metal rods. The permanent is high-strength and ultra-high gas-tight sealing connection is... | |
| MCH heater (Metal Ceramic Heater, a high-performance ceramic heating solution specifically designed for mass spectrometers and analytical instruments) can be used as a source heater or a gas channel heating... | |
| The ceramic orifice plate is a crucial interface component between the ion source and the mass analyzer in a triple quadrupole mass spectrometer, and it is also the main location... | |
| The high-purity alumina cartridge diaphragm is exquisitely white in appearance and compact in size (22.5×17×1.5mm). Through modern ceramic manufacturing technology, it achieves more balanced mechanical properties, ensuring that the tonearm... | |
| The performance of the quadrupole, one of the core components of a mass spectrometer, directly determines the resolution, sensitivity and stability of the instrument. Traditional metal quadrupoles are gradually being... | |
| The Zirconia Ceramic Ball mill jar is one part of all kinds of grinding and mixing materials equipment. During the various types of ball mill jars, horizontal and planetary ball... | |
| This high-current ceramic feedthrough is designed for CO₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications – CO₂ laser... | |
| TO-3P Ceramic heat sinks and thermal pads are designed to provide superior thermal performance in advanced thermal management solution such as high power applications, particularly for insulated-gate bipolar transistor (IGBT)... |