Xiamen Innovacera Advanced Materials Co., Ltd. Datasheets for Aluminum Oxide and Alumina Ceramics

Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main drawback is its relatively poor thermal-shock resistance due to higher coefficients of thermal expansion and lower thermal conductivity (compared to other pure ceramic materials).
Aluminum Oxide and Alumina Ceramics: Learn more

Product Name Notes
Alumina Ceramic Focus rings are designed to improve etch uniformity around the wafer edge or perimeter. When used with an electrostatic chuck (e-chuck), the wafer rests on the edge focus...
Ceramic components for drone motor According to different UAV design and performance requirements of drone, drone requests different components make by ceramic components. Different ceramic components play different role in...
Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator...
High-purity alumina beads are widely used as grinding and dispersing media and also can used for continuous feed sapphire growth systems. The purity of alumina content Innovacera provided is 92%-99.99%...
Innovacera develops and manufactures products made of technical ceramics for customer-specific applications. Starting with problem analysis and generation of ideas, Innovacera carries out projects in which cost-efficiency is of paramount...
Innovacera develops ceramic friction disc for the texturing process in the textile industry, Ceramic friction disc is widely use in all kinds of man-made fibers spinning draw texturing process, such...
Innovacera develops many kinds of ceramic components for passive components, such as ceramic resistor cores and ceramic wirewound resistors. Ceramic resistor cores are essential components in the world of electronics,...
Innovacera develops many kinds of ceramic wire guide pulley for tubing, extruded materials, coil winding machine, wire drawing machine, cable machine and other textile machinery. Some standard models have stock,...
Innovacera manufactures ceramic setter plates for high demands on geometry and material quality for your components. The setter plate is widely use for sintering and debinding of metal injection molding,...
Innovacera manufactures many ceramic components for passive components, such as ceramic resistor cores and wirewound ceramic resistors. Ceramic resistors are essential components in the world of electronics, offering incomparable performance...
Innovacera manufactures many kinds of metalized ceramic coil bodies for electrical inductors, including the H-shapes, U shape and Bone-shaped and so on. The main material of metalized ceramic coil bodies...
Innovacera offers a complete line of kiln furniture, kiln components and accessories, everything from dense to low mass products to meet every application need. Our complete line of kiln components...
Innovacera TO-220 Ceramic Insulators were to be mounted between the TO-220 packaged power transistors and the heatsink, its dimensions is 14 x 20 x 1 mm (0.55 x 0.79 x...
Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and...
Innovacera’s 96 Alumina (Al₂O₃) Substrates combine high density, superior thermal conductivity, and excellent dielectric strength, making them an ideal choice for electronic and energy applications. With outstanding resistance to high...
Innovacera’s ceramic-to-metal sealing components such as ceramic vacuum feedthroughs are made of high-purity alumina ceramic and precisely machined metal rods. The permanent is high-strength and ultra-high gas-tight sealing connection is...
Innovcera offers yttrium stabilized zirconia YSZ ceramic beads as milling and grinding media, the standard size is from 0.05mm to 30mm, customized size is available, too. The zirconia ceramic beads...
MCH heater (Metal Ceramic Heater, a high-performance ceramic heating solution specifically designed for mass spectrometers and analytical instruments) can be used as a source heater or a gas channel heating...
The ceramic orifice plate is a crucial interface component between the ion source and the mass analyzer in a triple quadrupole mass spectrometer, and it is also the main location...
The high-purity alumina cartridge diaphragm is exquisitely white in appearance and compact in size (22.5×17×1.5mm). Through modern ceramic manufacturing technology, it achieves more balanced mechanical properties, ensuring that the tonearm...
The performance of the quadrupole, one of the core components of a mass spectrometer, directly determines the resolution, sensitivity and stability of the instrument. Traditional metal quadrupoles are gradually being...
The range of Innovcera porous ceramic filters are made from aluminum oxide and silicon carbide. The strong, uniform porous ceramic has 40-50% open porosity with a tortuous pore structure and...
The Zirconia Ceramic Ball mill jar is one part of all kinds of grinding and mixing materials equipment. During the various types of ball mill jars, horizontal and planetary ball...
This high-current ceramic feedthrough is designed for CO₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications – CO₂ laser...
TO-3P Ceramic heat sinks and thermal pads are designed to provide superior thermal performance in advanced thermal management solution such as high power applications, particularly for insulated-gate bipolar transistor (IGBT)...
With its properties of electrical insulation and excellent thermal conductivity, Aluminum Nitride Ceramics is ideal for applications where heat dissipation is required. In addition, since it offers a coefficient of...