Analytical Industries Inc. Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| Key features Enviromental sensor for use in: Analytical Industries AII-4001 Trimix Analyzer Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each... | |
| Key features Helium sensor for use in: Analytical Industries AII-4001 Trimix Analyzer Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each... | |
| Key features OEM CO sensor for use in: Analytical Industries Palm CO Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each... | |
| Key features OEM oxygen sensor for use in: Analytical Industries Palm O2 Remote Sensor Handheld Oxygen Analyzer Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both... | |
| Key features Analox Group has discontinued the production of analyzers for the recreational diving market. As a result, we are unable to offer warranty coverage for sensors used with the... | |
| Key features Oxygen Sensor compatible with: : Drager Baby Log Ventilator Drager I8000 Incubator Drager EVITA 2 Ventilator Drager EVITA 4 Ventilator Drager EVITA XL Replacement Sensor for: EnviteC OOM104... | |
| Key features Oxygen Sensor compatible with: : Newport HT-70 Ventilator Newport e360 Ventilator Newport e500 Ventilator Replacement sensor for: Maxtec OM-25A / OM-25E Analyzer Maxtec OM-24ME / OM25MEL Monitor Maxtec... | |
| Key features Oxygen sensor compatible with: AII-2000A AII-2000M Overview USA manufactured and medical certified electrochemical galvanic oxygen sensors with excellent accuracy and stability and individually tested prior to shipment. Fresh... | |
| Key features Oxygen Sensor compatible with: Atom 100 Dual Incu II Incubator Atom 101 Dual Incu II Incubator Replacement sensor for: EnviteC OOM106 Overview USA manufactured and medical certified electrochemical... | |
| Key features Oxygen Sensor compatible with: Atom V-2100G Incubator Atom V-2200 Incubator Drager C2000 Incubator Drager/Airshield Isolette Incubator with built-in monitor Replacement sensor for: IT Gambert M-12 Sensoronics SS-12AIR USA... | |
| Key features Oxygen Sensor compatible with: Biomed Device Cross Vent w/ color display Replacement sensor for: IT Gambert M-14 USA manufactured and medical certified electrochemical galvanic oxygen sensors with excellent... | |
| Key features Oxygen Sensor compatible with: Biomed Device Cross Vent w/ monochrome black display Replacement sensor for: IT Gambert M-14 USA manufactured and medical certified electrochemical galvanic oxygen sensors with... | |
| Key features Oxygen Sensor compatible with: CareFusion Avea CareFusion Sipap Taema Ceasar Ventilator (old) Versamed eVent Ventilators GE Ivent Ventilator Siemens 300 Ventilators 6419332 Siemens 300 Ventilators 9004979 Siemens 900... | |
| Key features Oxygen Sensor compatible with: CareFusion Vela Replacement sensor for: Maxtec 250K / R125P11-001 Overview USA manufactured and medical certified electrochemical galvanic oxygen sensors with excellent accuracy and stability... | |
| Key features Oxygen Sensor compatible with: Criticare System Poet Monitor Hamilton G5 Ventilator Hamilton Galileo Ventilator Hamilton Ralphael Ventilator Hamilton Arabella Ventilator Hamilton Aladdin Replacement sensor for: EnviteC OOM103 IT... | |
| Key features Oxygen Sensor compatible with: Drager Cato Drager Fabius w/ OEM External Cable Drager Narkomed 1A, 2, 2B, 3, and 4 Drager Narkomed 6000 and 6400 Drager GS Replacement... | |
| Key features Oxygen Sensor compatible with: Drager Narkomed Series Drager 6000 and 6400 Drager Fabius w/ OEM External Cable Replacement sensor for: Maxtec Max-2/R107P20 Sensoronics S-24A Teledyne R-31 Invivo Magnitude... | |
| Key features Oxygen Sensor compatible with: GE / Datex Ohmeda 7900 Smart Vent GE / Datex Ohmeda 7100 Smart Vent GE / Datex Ohmeda ADU w/ OEM Holder GE /... | |
| Key features Oxygen Sensor compatible with: GE Datex Ohmeda Giraffe Incubator Replacement sensor for: EnviteC OOM112 IT Gambert M-43 Maxtec MAX-43 / R109P07 Overview USA manufactured and medical certified electrochemical... | |
| Key features Oxygen Sensor compatible with: Lifecare PLV102 Ventilator MEDIX Natalcare Incubator MSA Mini Ox I, II, II & 3000 Analyzers / Monitors Precision Medical PM5900 and PM5900L Puritan Bennet... | |
| Key features Oxygen Sensor compatible with: Maxtec OM-25A Analyzer Maxtec OM-25ME Monitor Maxtec OM-25MEL Monitor Replacement sensor for: Maxtec MAX-250ESF / R115P85 Sensoronics SS-25A Covidien Newport E360 Mercury Medical 10-103-08... | |
| Key features Oxygen Sensor compatible with: Mindray A5 Monitor Mindray Wato EX-30 / EX-20 Mindray Wato EX-50 / EX-55 Mindray Wato EX-60 / EX-65 Replacement sensor for: City Tech MOX-2... | |
| Key features Oxygen Sensor compatible with: Mindray AS300 Overview USA manufactured and medical certified electrochemical galvanic oxygen sensors with excellent accuracy and stability and individually tested prior to shipment. Fresh... | |
| Key features Oxygen Sensor compatible with: Newport OM100 Monitor Sechrist 650 Monitor Teledyne 60T Analyzer Teledyne 191 Monitor Teledyne 200 Monitor Replacement sensor for: Honeywell OOM105 IT Gambert M-07 Maxtec... | |
| Key features Oxygen Sensor compatible with: Ohmeda 4700 Oxicap Monitor Ohmeda 5100 Oxicap Monitor Ohmeda 5250 RGM Gas Analyzer Ohmeda 7200 Monitor Ohmeda 7800 Series Monitor Ohmeda Excel and Modules... | |
| Key features Oxygen Sensor compatible with: Penlon AV900 Penlon AVS Replacement sensor for: City Tech MOX-3 Maxtec MAX-3/R109P11 USA manufactured and medical certified electrochemical galvanic oxygen sensors with excellent accuracy... | |
| Key features Oxygen Sensor compatible with: Precision Medical PM5900 Precision Medical PM5900L Pureton Bennett PB7820 Replacement sensor for: EnviteC OOM202-1 IT Gambert M-03 Maxtec MAX-13C / R115P01 Overview USA manufactured... | |
| Key features Oxygen Sensor compatible with: Puritan Bennett 760 Ventilator Puritan Bennett 840 Ventilator Replacement sensor for: EnviteC OOM202 IT Gambert M-04 Maxtec Max-16 / R114P70 Maxtec MAX-16HT / R114P73... | |
| Key features Oxygen Sensor compatible with: Vapotherm Precision Flow Replacement sensor for: Maxtec OM25A Analyzer Overview USA manufactured and medical certified electrochemical galvanic oxygen sensors with excellent accuracy and stability... | |
| Key features Replacement sensor for: City Tech MOX-4 Overview USA manufactured and medical certified electrochemical galvanic oxygen sensors with excellent accuracy and stability and individually tested prior to shipment. Fresh... | |
| Key features Replacement Sensors for: Hudson 5577 Analyzer Hudson 6477 Analyzer Hudson 5590 Monitor IT Gambert M-13 Maxtec MAX-9/ R114P80 MSA 655265 Sensor Tec ST-05 Sensoronics SS-05 Mercury Medical 10-103-03... | |
| Key features Signal Output: 10-13 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS) Humidity Range: Non-condensing, 0-99%... | |
| Key features Signal Output: 10-14 mV Measuring Range: 0-100% O2 Response Time: 13 Seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the... | |
| Key features Signal Output: 10-14 mV Measuring Range: 0-100% O2 Response Time: 6 Seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the... | |
| Key features Signal Output: 10-14 mV Measuring Range: 0-100% O2 Response Time: 13 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the... | |
| Key features Signal Output: 10-14 mV Measuring Range: 0-100% O2 Response Time: 13 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS) Humidity Range: Non-condensing, 0-99%... | |
| Key features Signal Output: 10-14 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the... | |
| Key features Signal Output: 10-14 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS) Humidity Range: Non-condensing, 0-99%... | |
| Key features Signal Output: 10.5 - 13 mV Measuring Range: 0-100% O2 Response Time: 6 Seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS... | |
| Key features Signal Output: 11-13mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±2% Full Scale (FS) Humidity Range: Non-condensing, 0-99% RH... | |
| Key features Signal Output: 12 - 14 mV Measuring Range: 0-100% O2 Response Time: 6 Seconds to reach 90% of the final value Accuracy: ±2% of Full Scale (FS) Humidity... | |
| Key features Signal Output: 23-27 mV Measuring Range: 0-100% O2 Response Time: 6 Seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the... | |
| Key features Signal Output: 23-27 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the... | |
| Key features Signal Output: 23-29 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the... | |
| Key features Signal Output: 25 ±2 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS) Humidity Range: Non-condensing,... | |
| Key features Signal Output: 3.5 - 5.5 mV Measuring Range: 0-100% O2 Response Time: 9 Seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS... | |
| Key features Signal Output: 3.5 - 5.5 mV Measuring Range: 0-100% O2 Response Time: 13 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS) Humidity Range:... | |
| Key features Signal Output: 4-8 mV Measuring Range: 0-100% O2 Response Time: 13 Seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the... | |
| Key features Signal Output: 7-13 mV Measuring Range: 0-100% O2 Response Time: 13 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS) Humidity Range: Non-condensing, 0-99%... | |
| Key features Signal Output: 7-13 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the... | |
| Key features Signal Output: 8-12 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the... | |
| Key features Signal Output: 8-14 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS) Humidity Range: Non-condensing, 0-99%... | |
| Key features Signal Output: 8.5-14 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the... | |
| Key features Signal Output: 9-14 mV Measuring Range: 0-100% O2 Response Time: 6 Seconds to reach 90% of the final value Linearity: ±2% of Full Scale (FS) Humidity Range: Non-condensing,... | |
| Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3... | |
| Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Sensitivity - 2.8-4.5 nA/ppm O2 Response Time (T90) - 3... | |
| Key features Measuring range - 0-100% O2 Response Time (T90) - 13 Seconds Accuracy - + 1% F.S. Linearity - + 1% F.S Humidity non-condensing - 0-99% RH Electrical Connection... | |
| Key features Measuring range - 0-25% O2 Signal Output (Air) - 35-55 µA Sensitivity - 1.67-2.63 µA/% O2 Response Time (T90) - 13 Seconds Humidity non-condensing - 0-99% RH Electrical... | |
| Key features Measuring range 0-10,000 ppm O2 Signal output (10,000ppm) - 28-45 µA Signal output (air) - 590-950 µA Response time (T90) - 3 seconds Electrical connections - 2 ring... | |
| Key features Measuring Range: 0 - 1 PPM Response Time T90: 60 sec Accuracy: +1% of Full Scale Operating Temp : 0 to 45°C Connector Type: 2 Ring Humidity Non-condensing:... | |
| Key features Measuring Range: 0 - 10,000 PPM O2 Signal Output: 240 - 350 uA Response Time T90: 6 sec Accuracy: +/-1% of Full Scale Operating Temp : 0 to... | |
| Key features Measuring Range: 0 - 10,000 PPM O2 Signal Output: 550 - 1050 uA Response Time T90: 3 sec Accuracy: +/-1% of Full Scale Operating Temp : 0 to... | |
| Key features Measuring Range: 0–10 ppm O₂ Signal Output: 295–625 µA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type:... | |
| Key features Measuring Range: 0–10 PPM to 0–1% O₂ (dual-range capability) Signal Output: 295–625 µA Response Time T90: ~7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to... | |
| Key features Measuring Range: 0–100 % O₂ Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Operating Pressure : Consistent 5-30 PSIG Flow Rate: 0-99% RH OEM Equipment:... | |
| Key features Measuring Range: 0–100 % O₂ Signal Output: -40 to -80 uA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C... | |
| Key features Measuring Range: 0–100 % O₂ Signal Output: 165–235 µA Response Time T90: 30 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Two-ring... | |
| Key features Measuring Range: 0–25 % oxygen Signal Output: 295–625 µA Response Time T90: 7 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Two-ring... | |
| Key features Measuring Range: 0-100% Signal Output: 235-355 uA Response Time T90: 13 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: 2 Ring... | |
| Key features Measuring Range: 0-100% Signal Output: 295-625 uA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: 2 Ring... | |
| Key features Measuring Range: 0-100% Signal Output: 3.5 - 5.5 mV Response Time T90: 9 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Phono... | |
| Key features Measuring Range: 0-100% Signal Output: 3.8 - 5.5 mV Response Time T90: 9 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Phono... | |
| Key features Measuring Range: 0-100% Signal Output: 7-13 mV Response Time T90: 6 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: 3 Pin Molex... | |
| Key features Measuring Range: 0-100% Signal Output: 9.7 - 20.7 mV Response Time T90: 6 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Phono... | |
| Key features Measuring Range:0 - 10,000 PPM O2 Signal Output: 0.05 PPM Response Time T90: 6 sec Accuracy: +/-1% of Full Scale Operating Temp : 0 to 45°C Connector Type:... | |
| Overview The Palm O2D Adapter, Dome to Sensor, is a precision-engineered accessory designed to ensure seamless gas transfer by positioning next to a light slightly opened tank. Constructed from high-quality... |