Analytical Industries Inc. XLT-11-24-RTS - Percent Oxygen Sensor

Description
Key features Measuring Range: 0–100 % O₂ Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Operating Pressure : Consistent 5-30 PSIG Flow Rate: 0-99% RH OEM Equipment: Analytical Industries GPR-2000 Analytical Industries GPR-2500 Overview Advanced galvanic oxygen sensor delivering exceptional stability and accuracy in demanding applications. Each sensor undergoes rigorous reliability testing, including output verification in air, a 30-inch water column pressure test, and performance evaluation in 100% oxygen. Analytical Industries, Inc. offers the broadest range of oxygen sensors, all proudly manufactured in the USA Resources
Request a Quote
Description
Key features Measuring Range: 0–100 % O₂ Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Operating Pressure : Consistent 5-30 PSIG Flow Rate: 0-99% RH OEM Equipment: Analytical Industries GPR-2000 Analytical Industries GPR-2500 Overview Advanced galvanic oxygen sensor delivering exceptional stability and accuracy in demanding applications. Each sensor undergoes rigorous reliability testing, including output verification in air, a 30-inch water column pressure test, and performance evaluation in 100% oxygen. Analytical Industries, Inc. offers the broadest range of oxygen sensors, all proudly manufactured in the USA Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XLT-11-24-RTS - Percent Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
XLT-11-24-RTS - Percent Oxygen Sensor
XLT-11-24-RTS - Percent Oxygen Sensor
Key features Measuring Range: 0–100 % O₂ Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Operating Pressure : Consistent 5-30 PSIG Flow Rate: 0-99% RH OEM Equipment: Analytical Industries GPR-2000 Analytical Industries GPR-2500 Overview Advanced galvanic oxygen sensor delivering exceptional stability and accuracy in demanding applications. Each sensor undergoes rigorous reliability testing, including output verification in air, a 30-inch water column pressure test, and performance evaluation in 100% oxygen. Analytical Industries, Inc. offers the broadest range of oxygen sensors, all proudly manufactured in the USA Resources

Key features


  • Measuring Range: 0–100 % O₂
  • Accuracy: +/-2% of Full Scale
  • Operating Temp : 0 to 45°C
  • Operating Pressure : Consistent 5-30 PSIG
  • Flow Rate: 0-99% RH
    OEM Equipment:
    Analytical Industries GPR-2000
    Analytical Industries GPR-2500

Overview

Advanced galvanic oxygen sensor delivering exceptional stability and accuracy in demanding applications.

Each sensor undergoes rigorous reliability testing, including output verification in air, a 30-inch water column pressure test, and performance evaluation in 100% oxygen.

Analytical Industries, Inc. offers the broadest range of oxygen sensors, all proudly manufactured in the USA

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name XLT-11-24-RTS - Percent Oxygen Sensor
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

OSV-22-AF OEM CO sensor for use in Palm CO -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types CO; (0 - 25 PPM CO)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Replacement Sensor for Criticare System Poet Monitor, Hamilton G5, Galileo, Raphael, and Arabella -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical
Gas Types (0-100%)
Electrical Outputs Voltage
View Details
GPR-11-120-OP - Purity Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0-100% O2 RT (T90) - 13 Seconds Accuracy - + 1% F.S. Linearity - + 1% F.S Humidity non-condensing - 0-99% RH Electrical Connection - PCB 2 Ring)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
PSR-11-52 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–100 % O₂)
Electrical Outputs Current
View Details