Analytical Industries Inc. GPR-11-120-4 - Purity Oxygen Sensor

Description
Key features Measuring range - 0-100% O2 Response Time (T90) - 13 Seconds Accuracy - + 1% F.S. Linearity - + 1% F.S Humidity non-condensing - 0-99% RH Electrical Connection - 4 Pin Male Conn. (mates with MACB-4-FP-2M-B not supplied) Process Connection M16 x 1 Industrial oxygen sensor for use in Analytical Industries Percent & Purity units 100% O2 - GPR-2500 MO Overview The GPR-11-120-4 is a high-accuracy galvanic electrochemical sensor designed for reliable oxygen purity monitoring up to 100%. Engineered for simplicity and long-term stability, it features an M16 x 1 process thread and 4-pole male connector for quick installation, along with a leak-free design for dependable operation. Delivering superior signal clarity, accuracy, and extended service life, this oxygen sensor is ideal for demanding applications requiring consistent high-purity oxygen measurement. Resources
Request a Quote
Description
Key features Measuring range - 0-100% O2 Response Time (T90) - 13 Seconds Accuracy - + 1% F.S. Linearity - + 1% F.S Humidity non-condensing - 0-99% RH Electrical Connection - 4 Pin Male Conn. (mates with MACB-4-FP-2M-B not supplied) Process Connection M16 x 1 Industrial oxygen sensor for use in Analytical Industries Percent & Purity units 100% O2 - GPR-2500 MO Overview The GPR-11-120-4 is a high-accuracy galvanic electrochemical sensor designed for reliable oxygen purity monitoring up to 100%. Engineered for simplicity and long-term stability, it features an M16 x 1 process thread and 4-pole male connector for quick installation, along with a leak-free design for dependable operation. Delivering superior signal clarity, accuracy, and extended service life, this oxygen sensor is ideal for demanding applications requiring consistent high-purity oxygen measurement. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPR-11-120-4 - Purity Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
GPR-11-120-4 - Purity Oxygen Sensor
GPR-11-120-4 - Purity Oxygen Sensor
Key features Measuring range - 0-100% O2 Response Time (T90) - 13 Seconds Accuracy - + 1% F.S. Linearity - + 1% F.S Humidity non-condensing - 0-99% RH Electrical Connection - 4 Pin Male Conn. (mates with MACB-4-FP-2M-B not supplied) Process Connection M16 x 1 Industrial oxygen sensor for use in Analytical Industries Percent & Purity units 100% O2 - GPR-2500 MO Overview The GPR-11-120-4 is a high-accuracy galvanic electrochemical sensor designed for reliable oxygen purity monitoring up to 100%. Engineered for simplicity and long-term stability, it features an M16 x 1 process thread and 4-pole male connector for quick installation, along with a leak-free design for dependable operation. Delivering superior signal clarity, accuracy, and extended service life, this oxygen sensor is ideal for demanding applications requiring consistent high-purity oxygen measurement. Resources

Key features


  • Measuring range - 0-100% O2
  • Response Time (T90) - 13 Seconds
  • Accuracy - + 1% F.S.
  • Linearity - + 1% F.S
  • Humidity non-condensing - 0-99% RH
  • Electrical Connection - 4 Pin Male Conn. (mates with MACB-4-FP-2M-B not supplied) Process Connection M16 x 1
    Industrial oxygen sensor for use in Analytical Industries Percent & Purity units 100% O2 - GPR-2500 MO

Overview


The GPR-11-120-4 is a high-accuracy galvanic electrochemical sensor designed for reliable oxygen purity monitoring up to 100%. Engineered for simplicity and long-term stability, it features an M16 x 1 process thread and 4-pole male connector for quick installation, along with a leak-free design for dependable operation. Delivering superior signal clarity, accuracy, and extended service life, this oxygen sensor is ideal for demanding applications requiring consistent high-purity oxygen measurement.

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name GPR-11-120-4 - Purity Oxygen Sensor
Sensor Technology Electrochemical; Echem
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Sensor for Puritan Bennett 760/840 Ventilator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
GPR-12-333-MH - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0-10,000 ppm O2)
Electrical Outputs Current
View Details
PSR-11-75-KE10D OEM oxygen diving sensor for Max O2+ -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
PSR-11-39-rEvo Alternative oxygen sensor to Teledyne R-22D Sensor -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details