Analytical Industries Inc. XLT-12-333 - PPM Oxygen Sensor

Description
Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3 Seconds Electrical Connection - PCB 2 ring OEM Equipment: Southland Sensing TO2-233 Replacement Oxygen Sensor For: Analytical Industries - GPR-1600 Analytical Industries - GPR-1100 & GPR 1200 Analytical Industries - GPR-18 Analytical Industries - GPR-1800 Analytical Industries - GPR-1500 Overview This electrochemical galvanic oxygen sensor is engineered for reliable low PPM oxygen measurement in CO₂-rich environments, with zero CO₂ cross-sensitivity to ensure precise results where conventional sensors may fail. Built on proven galvanic technology, it offers enhanced sensitivity, long-term stability, and an excellent signal-to-noise ratio, with an operating life of up to 24 months. Designed for trace oxygen analysis in demanding industrial applications, it provides dependable performance for process control, gas purity monitoring, and safety-critical systems. Resources
Request a Quote
Description
Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3 Seconds Electrical Connection - PCB 2 ring OEM Equipment: Southland Sensing TO2-233 Replacement Oxygen Sensor For: Analytical Industries - GPR-1600 Analytical Industries - GPR-1100 & GPR 1200 Analytical Industries - GPR-18 Analytical Industries - GPR-1800 Analytical Industries - GPR-1500 Overview This electrochemical galvanic oxygen sensor is engineered for reliable low PPM oxygen measurement in CO₂-rich environments, with zero CO₂ cross-sensitivity to ensure precise results where conventional sensors may fail. Built on proven galvanic technology, it offers enhanced sensitivity, long-term stability, and an excellent signal-to-noise ratio, with an operating life of up to 24 months. Designed for trace oxygen analysis in demanding industrial applications, it provides dependable performance for process control, gas purity monitoring, and safety-critical systems. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XLT-12-333 - PPM Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
XLT-12-333 - PPM Oxygen Sensor
XLT-12-333 - PPM Oxygen Sensor
Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3 Seconds Electrical Connection - PCB 2 ring OEM Equipment: Southland Sensing TO2-233 Replacement Oxygen Sensor For: Analytical Industries - GPR-1600 Analytical Industries - GPR-1100 & GPR 1200 Analytical Industries - GPR-18 Analytical Industries - GPR-1800 Analytical Industries - GPR-1500 Overview This electrochemical galvanic oxygen sensor is engineered for reliable low PPM oxygen measurement in CO₂-rich environments, with zero CO₂ cross-sensitivity to ensure precise results where conventional sensors may fail. Built on proven galvanic technology, it offers enhanced sensitivity, long-term stability, and an excellent signal-to-noise ratio, with an operating life of up to 24 months. Designed for trace oxygen analysis in demanding industrial applications, it provides dependable performance for process control, gas purity monitoring, and safety-critical systems. Resources

Key features


  • Measuring range - 0-10,000 ppm O2
  • Signal Output (10,000ppm) - 28-45 µA
  • Signal Output (Air) - 590-950 µA
  • Flow Rate - 0-2.5 LPM
  • Response Time (T90) - 3 Seconds
  • Electrical Connection - PCB 2 ring
    OEM Equipment: Southland Sensing TO2-233
    Replacement Oxygen Sensor For: Analytical Industries - GPR-1600
    Analytical Industries - GPR-1100 & GPR 1200
    Analytical Industries - GPR-18
    Analytical Industries - GPR-1800
    Analytical Industries - GPR-1500

Overview


This electrochemical galvanic oxygen sensor is engineered for reliable low PPM oxygen measurement in CO₂-rich environments, with zero CO₂ cross-sensitivity to ensure precise results where conventional sensors may fail. Built on proven galvanic technology, it offers enhanced sensitivity, long-term stability, and an excellent signal-to-noise ratio, with an operating life of up to 24 months. Designed for trace oxygen analysis in demanding industrial applications, it provides dependable performance for process control, gas purity monitoring, and safety-critical systems.

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name XLT-12-333 - PPM Oxygen Sensor
Sensor Technology Electrochemical; Echem
Unlock Full Specs
to access all available technical data

Similar Products

AII-11-75-PO2DR OEM oxygen sensor for Palm O2DR -  - Analytical Industries Inc.
Specs
Gas Types O2
View Details
XLT-11-15 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–100 % O₂)
Electrical Outputs Current
View Details
Replacement Oxygen sensor for use in Newport HT-70 Ventilator, Newport e360 Ventilator, Newport e500 Ventilator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details