Analytical Industries Inc. PSR-11-75-KE10D OEM oxygen diving sensor for Max O2+

Description
Key features Signal Output: 10-14 mV Measuring Range: 0-100% O2 Response Time: 13 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS) Humidity Range: Non-condensing, 0-99% RH Oxygen sensor for use in: Max O2+ Replacement oxygen sensor for: Maxtec MAX-250 Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to guarantee its reliability and stability. We provide pressure and test data with every sensor, including end-of-line testing for stability at ambient conditions and 100% oxygen, as well as a 30" water column pressure test. Aii ship only "fresh" diving sensors directly from our factory in California, and are typically available for shipment within 24 hours. Aii scuba and rebreather diving sensors are manufactured in the USA. Please contact us directly for pricing and quantity discounts. Resources
Request a Quote
Description
Key features Signal Output: 10-14 mV Measuring Range: 0-100% O2 Response Time: 13 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS) Humidity Range: Non-condensing, 0-99% RH Oxygen sensor for use in: Max O2+ Replacement oxygen sensor for: Maxtec MAX-250 Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to guarantee its reliability and stability. We provide pressure and test data with every sensor, including end-of-line testing for stability at ambient conditions and 100% oxygen, as well as a 30" water column pressure test. Aii ship only "fresh" diving sensors directly from our factory in California, and are typically available for shipment within 24 hours. Aii scuba and rebreather diving sensors are manufactured in the USA. Please contact us directly for pricing and quantity discounts. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PSR-11-75-KE10D OEM oxygen diving sensor for Max O2+ -  - Analytical Industries Inc.
Pomona, CA, United States
PSR-11-75-KE10D OEM oxygen diving sensor for Max O2+
PSR-11-75-KE10D OEM oxygen diving sensor for Max O2+
Key features Signal Output: 10-14 mV Measuring Range: 0-100% O2 Response Time: 13 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS) Humidity Range: Non-condensing, 0-99% RH Oxygen sensor for use in: Max O2+ Replacement oxygen sensor for: Maxtec MAX-250 Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to guarantee its reliability and stability. We provide pressure and test data with every sensor, including end-of-line testing for stability at ambient conditions and 100% oxygen, as well as a 30" water column pressure test. Aii ship only "fresh" diving sensors directly from our factory in California, and are typically available for shipment within 24 hours. Aii scuba and rebreather diving sensors are manufactured in the USA. Please contact us directly for pricing and quantity discounts. Resources

Key features


  • Signal Output: 10-14 mV
  • Measuring Range: 0-100% O2
  • Response Time: 13 seconds to reach 90% of the final value
  • Accuracy: ±1% Full Scale (FS)
  • Humidity Range: Non-condensing, 0-99% RH
    Oxygen sensor for use in: Max O2+
    Replacement oxygen sensor for: Maxtec MAX-250

Overview

Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers.

Each sensor undergoes thorough quality assurance and individual testing to guarantee its reliability and stability. We provide pressure and test data with every sensor, including end-of-line testing for stability at ambient conditions and 100% oxygen, as well as a 30" water column pressure test.

Aii ship only "fresh" diving sensors directly from our factory in California, and are typically available for shipment within 24 hours.

Aii scuba and rebreather diving sensors are manufactured in the USA.

Please contact us directly for pricing and quantity discounts.

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name PSR-11-75-KE10D OEM oxygen diving sensor for Max O2+
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

Replacement oxygen sensor for use in Penlon AV900 and Penlon AVS -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical
Gas Types O2; (0-100%)
Electrical Outputs Voltage
View Details
XLT-11-24-RTS - Percent Oxygen Sensor -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–100 % O₂ Accuracy: +/-2% of FSO Temp : 0 to 45°C Operating Pressure : Consistent 5-30 PSIG Flow Rate: 0-99% RH)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Replacement Oxygen sensor for use in: Newport OM100, Sechrist 650, Teledyne 60T, Teledyne 191, and Teledyne 200 -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details