Analytical Industries Inc. Datasheets for Gas Instruments

Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more

Product Name Notes
Key features 0 to 100% O2 measurement range Audible and Visual HI-LO Alarm Feature (LO 15%-99%, HI 16-100%) Menu driven electronics Auto Diagnostics Long sensor life up to 60 months...
Key features 0 to 100% O2 measurement range Long sensor life up to 60 months (in air at 25°C and 1 atmosphere) Fast response time of T90 in <10 seconds...
Key features 0 to 100% O2 measurement range Menu driven electronics Auto Diagnostics Long sensor life up to 60 months (AII-3000)(in air at 25°C and 1 atmosphere) Battery life up...
Key features 0 to 100% O2 measurement range Quick and simple to use for accurate reliable measurements Easy user interface, one touch controls, including calibration Long battery life, 13,000 hrs...
Key features Suitable for: AII-2000/ 3000 Series Analyzer Measurements: 10 x 7.5 x 3.75 inches Material: Polyethylene Colour: Black Overview The Polyethylene Case with Foam Insert is a purpose-built accessory...
Key features Displays O2, He and balance gas (0-100%) One touch calibration with air (O2 Span and He Zero) Includes temperature, barometric pressure and RH sensors Long life battery with...
Key features Easy user interface, one touch controls Simple to use, accurate reliable results One touch calibration, 100% O2 or air Long battery life, 13,000 hrs of use Advanced sensor...
Key features Four measurement ranges from 0…10 ppm to 0..10,000 ppm (1%) O2 Measure O2 in inert, hydrocarbon gas streams, mixed acidic gases or hydrogen and helium with different sensors...
Key features Hazardous area certified - ATEX / UKEx / IECEx / cMETus Proven electrochemical sensor Sample air dilution pump built in Optional H2S scrubber on sample outlet Quick measurement...
Key features Hazardous area rated for key global markets; including ATEX, IECEx, cMETus, UKEx Four measurement ranges from 0 to 10ppm to 0 to 1% O2 Easy to integrate with...
Key features Hazardous area rated for key global markets; including ATEX, IECEx, cMETus, UKEx Four measurement ranges from 0 to 25% O2 Measure O2 in inert, hydrocarbon gas streams, mixed...
Key features Loop powered transmitter enables easy install General Purpose and Hazardous Area configurations available Measurement ranges from 0…10 ppm to 0…25 % Sensor options for inert, CO2 or H2...
Key features Measurement ranges from 0…1 % to 0…25 % O2 Lowest Detection Level 0.01 % General Purpose of Hazardous Area rated - ATEX, IECEx, cMETus, UKEx Sensor life of...
Key features Measurement ranges from 0…10 ppm to 0…25 % O2 Accuracy of better than 2% of range 2 wire 4-20 mA loop powered transmitters General purpose of Hazardous area...
Key features Measurement ranges from 0…10 ppm to 90…100 % O2 Internal sensor with sensor bypass (GPR-1600/3100) and flow control Bench, rack, panel or wall mounting configurations available Analog (mA...
Key features Measurement ranges from 0…100% to 90…100% O2 Internal pressure regulator for max sample inlet pressures up to 3600psig Bypass valve for quick measurement response Proven electro-chem sensor with...
Key features Measurement ranges from 0…20 ppm to 0…2000 ppm H2S Ambient or compressed air dilution available Optional liquid drain sample conditioning system for entrained liquids Analog, digital and alarm...
Key features o User selectable measurement ranges from 0...10 ppmV to 0...25 % Hazardous area-rated for key global markets Sensor options for inert, acidic or H2S/He gases GPR-x800...
Key features Panel mount O2 analyzer with remote sensor Measurement ranges from 0…10 ppm to 0…100 % O2 Auto range configuration with range output User configurable alarms set points Sensor...
Key features Range of analyzers for PPB / PPM / 0-25% measurement ranges Field proven electro-chemical sensor performance Wide range of process applications possible with 3 sensor variations for different...
Key features Trace oxygen measurement ranges: 0...500 ppb to 0...1000 ppm LDL of < 2.5 ppb Fast recovery from upset conditions Bench/portable, wall or panel mounting options Easy calibration and...
Key features User friendly interface One touch zero or span calibration Accurate reliable results No maintenance Accessories also available below: Dome to Sensor Adapter Overview The Palm CO handheld Carbon...
Key features Very easy to operate Maintenance free oxygen Sensors 0-100% O2 range Up to 32 months sensor lifetime Integral or remote sensor options Long battery life: up to...
Key features Wall mounting ppm or % Oxygen analyzer User configured alarm set points and analog an digital outputs. Measurement ranges from 0…10 ppm to 0…25 % O2 Accuracy of...
Key features Wide variety of measurement ranges from 0...1 % to 0...25 % Sensor options for measurement in helium, carbon dioxide or hydrogen gases Hazardous area-rated for key global markets...
Overview The AII-4001 Trimix Analyzer Power Cord is an essential accessory designed to provide a reliable and stable power connection for the AII-4001 Trimix Analyzer while stationary. Its user-friendly design...
Overview The Sample Tubing for the AII-4001 Trimix Analyzer is crafted with durability and flexibility in mind, this accessory ensures a seamless transfer of gas samples from the diving equipment...