Analytical Industries Inc. PSR-11-39-JD1 Alternative oxygen sensor to Maxtec MAX-25E & Maxtec MAX-250E

Description
Key features Signal Output: 8.5-14 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the operating range Humidity Range: Non-condensing, 0-99% RH Electrical Connections: Phono Power JackOxygen sensor for use in: Maxtec OM25AE Direct replacement oxygen sensor for: Maxtec MAX-25E Sensor Maxtec MAX-250E Sensor Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to guarantee its reliability and stability. We provide pressure and test data with every sensor, including end-of-line testing for stability at ambient conditions and 100% oxygen, as well as a 30" water column pressure test. Aii ship only "fresh" diving sensors directly from our factory in California, and are typically available for shipment within 24 hours. Aii scuba and rebreather diving sensors are manufactured in the USA. Please contact us directly for pricing and quantity discounts. Resources
Request a Quote
Description
Key features Signal Output: 8.5-14 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the operating range Humidity Range: Non-condensing, 0-99% RH Electrical Connections: Phono Power JackOxygen sensor for use in: Maxtec OM25AE Direct replacement oxygen sensor for: Maxtec MAX-25E Sensor Maxtec MAX-250E Sensor Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to guarantee its reliability and stability. We provide pressure and test data with every sensor, including end-of-line testing for stability at ambient conditions and 100% oxygen, as well as a 30" water column pressure test. Aii ship only "fresh" diving sensors directly from our factory in California, and are typically available for shipment within 24 hours. Aii scuba and rebreather diving sensors are manufactured in the USA. Please contact us directly for pricing and quantity discounts. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PSR-11-39-JD1 Alternative oxygen sensor to Maxtec MAX-25E & Maxtec MAX-250E -  - Analytical Industries Inc.
Pomona, CA, United States
PSR-11-39-JD1 Alternative oxygen sensor to Maxtec MAX-25E & Maxtec MAX-250E
PSR-11-39-JD1 Alternative oxygen sensor to Maxtec MAX-25E & Maxtec MAX-250E
Key features Signal Output: 8.5-14 mV Measuring Range: 0-100% O2 Response Time: 6 seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the operating range Humidity Range: Non-condensing, 0-99% RH Electrical Connections: Phono Power JackOxygen sensor for use in: Maxtec OM25AE Direct replacement oxygen sensor for: Maxtec MAX-25E Sensor Maxtec MAX-250E Sensor Overview Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers. Each sensor undergoes thorough quality assurance and individual testing to guarantee its reliability and stability. We provide pressure and test data with every sensor, including end-of-line testing for stability at ambient conditions and 100% oxygen, as well as a 30" water column pressure test. Aii ship only "fresh" diving sensors directly from our factory in California, and are typically available for shipment within 24 hours. Aii scuba and rebreather diving sensors are manufactured in the USA. Please contact us directly for pricing and quantity discounts. Resources

Key features


  • Signal Output: 8.5-14 mV
  • Measuring Range: 0-100% O2
  • Response Time: 6 seconds to reach 90% of the final value
  • Accuracy: ±1% Full Scale (FS), ±5% FS over the operating range
  • Humidity Range: Non-condensing, 0-99% RH
  • Electrical Connections: Phono Power JackOxygen sensor for use in: Maxtec OM25AE
    Direct replacement oxygen sensor for: Maxtec MAX-25E Sensor
    Maxtec MAX-250E Sensor

Overview

Analytical Industries Inc. (Aii) designs and manufactures galvanic oxygen sensors for both recreational and commercial divers.

Each sensor undergoes thorough quality assurance and individual testing to guarantee its reliability and stability. We provide pressure and test data with every sensor, including end-of-line testing for stability at ambient conditions and 100% oxygen, as well as a 30" water column pressure test.

Aii ship only "fresh" diving sensors directly from our factory in California, and are typically available for shipment within 24 hours.

Aii scuba and rebreather diving sensors are manufactured in the USA.

Please contact us directly for pricing and quantity discounts.

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name PSR-11-39-JD1 Alternative oxygen sensor to Maxtec MAX-25E & Maxtec MAX-250E
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Sensor for Biomed Device Cross Vent w/ color display -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical
Gas Types (0-100%)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Replacement sensor for City Tech MOX-4 -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Replacement Oxygen sensor for use in Newport HT-70 Ventilator, Newport e360 Ventilator, Newport e500 Ventilator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
PSR-12-223-L - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–10 PPM to 0–1% O₂ (dual-range capability))
Electrical Outputs Current
View Details