Analytical Industries Inc. GPR-11-917-M - Percent Oxygen Sensor

Description
Key features Measuring Range: 0-100% Signal Output: 7-13 mV Response Time T90: 6 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: 3 Pin Molex Humidity Non-condensing: 0-99% RH OEM Equipment: Teledyne Viamed R-22A Overview The GPR-11-917-M is a galvanic oxygen sensor designed for superior stability and accuracy in demanding applications. Each sensor undergoes rigorous testing, including long-term stability checks, output verification in air, a 30-inch water column pressure test, and performance evaluation in 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote
Description
Key features Measuring Range: 0-100% Signal Output: 7-13 mV Response Time T90: 6 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: 3 Pin Molex Humidity Non-condensing: 0-99% RH OEM Equipment: Teledyne Viamed R-22A Overview The GPR-11-917-M is a galvanic oxygen sensor designed for superior stability and accuracy in demanding applications. Each sensor undergoes rigorous testing, including long-term stability checks, output verification in air, a 30-inch water column pressure test, and performance evaluation in 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPR-11-917-M - Percent Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
GPR-11-917-M - Percent Oxygen Sensor
GPR-11-917-M - Percent Oxygen Sensor
Key features Measuring Range: 0-100% Signal Output: 7-13 mV Response Time T90: 6 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: 3 Pin Molex Humidity Non-condensing: 0-99% RH OEM Equipment: Teledyne Viamed R-22A Overview The GPR-11-917-M is a galvanic oxygen sensor designed for superior stability and accuracy in demanding applications. Each sensor undergoes rigorous testing, including long-term stability checks, output verification in air, a 30-inch water column pressure test, and performance evaluation in 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources

Key features


  • Measuring Range: 0-100%
  • Signal Output: 7-13 mV
  • Response Time T90: 6 sec
  • Accuracy: +/-2% of Full Scale
  • Operating Temp : 0 to 45°C
  • Connector Type: 3 Pin Molex
  • Humidity Non-condensing: 0-99% RH
    OEM Equipment:
    Teledyne Viamed R-22A

Overview

The GPR-11-917-M is a galvanic oxygen sensor designed for superior stability and accuracy in demanding applications. Each sensor undergoes rigorous testing, including long-term stability checks, output verification in air, a 30-inch water column pressure test, and performance evaluation in 100% oxygen.

The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA

For quantity discounts, please contact us direct at sensors@dwyeromega.com.


Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name GPR-11-917-M - Percent Oxygen Sensor
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

GPR-11-120-RTS - Percent Oxygen Sensor -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0-100%)
Electrical Outputs Voltage
View Details
GPR-12-333-H - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0-10,000 ppm O2)
Electrical Outputs Current
View Details
PSR-12-223-L - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–10 PPM to 0–1% O₂ (dual-range capability))
Electrical Outputs Current
View Details
Replacement oxygen sensor for use in Maxtec 250K / R125P11-001 and CareFusion Vela -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details