Wisconsin Oven Corporation Datasheets for Ovens (industrial)

Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400° F) thermal processing units, usually without refractory insulation.
Ovens (industrial): Learn more

Product Name Notes
What is a Drop Bottom Furnace? The concept of a drop bottom is very simple, and its name is derived from the process. The product, often loaded in baskets or...
Application Our industrial composite curing ovens are used for curing a wide variety of composite material. They are commonly used in the aerospace and automotive industries. 70 Standard Sizes (Custom...
Heavy Duty Walk-in Ovens in a Variety of Ranges and Sizes 70 SIZES - GAS OR ELECTRIC HEAT SWH batch ovens are of premium quality heavy-duty construction, with roofmounted components...
LEADERSHIP & INNOVATION from WISCONSIN OVEN Pre-Heat or Post-Bake with the same Oven ...more popular than all other brands combined. Wisconsin Oven is the first, and largest manufacturer of conveyor...
Premium Quality Walk-In Ovens 55 SIZES • GAS OR ELECTRIC HEAT Heavy construction & ball bearing hinges High capacity direct drive blowers Rattle proof adjustable ductwork Meets FM, IRI, NEC...
SBH Series - Heavy Duty Small Batch Oven (SBH Series) Features: 27 Standard Sizes Two (2) temperature ratings, 650° F and 1,000° F Electrically Heated via tubular incoloy sheathed elements...
Standard or High Capacity Units 52 SIZES • GAS OR ELECTRIC HEAT Over 100 standard models! Wisconsin Oven Corporation manufactures Electric, Gas Fired and Indirect Gas Fired Age Ovens. 52...
Standard Overhead Trolley Conveyor Ovens (SCT Series) The ONLY Process Applied PRE-Engineered Conveyor Unit in the World 7,512 Different Standard Configurations in ALL Fuels! Unequaled in Quality & Features Features...
Standard Spindle (Chain-on-Edge) Conveyor Oven The ONLY Process Applied PRE-Engineered Conveyor Unit in the World! 7,512 Different Standard Configurations!! Unequaled in Quality & Features FEATURES Temperatures To 500°F (260°C); Optional...
What is an Elevator Batch Oven? The concept of an elevator oven is very simple, and it's name is derived from the process. The product, often loaded in baskets or...
Wisconsin Oven's Top Selling Walk-In Oven for Decades 55 SIZES - GAS OR ELECTRIC HEAT SWN Features The SWN is manufactured with all the same quality features as Wisconsin Oven's...
Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB...
Pusher and Indexing Ovens are designed to provide the advantages of continuous operation of a conveyor, along with the dense loading and the long dwell time of a batch. The...
The SBH or Heavy Duty Small Batch or Bench oven is designed for heavy-duty applications and is offered in twenty-seven (27) standard sizes. Each of these units are available in...
Wisconsin Oven Corporation manufactures the highest quality conveyor ovens for processes such as tempering, annealing, curing, preheating, and drying, and many others in almost every industry. Belt Conveyor Applications Tempering...