Wisconsin Oven Corporation Composite Curing Oven

Description
Application Our industrial composite curing ovens are used for curing a wide variety of composite material. They are commonly used in the aerospace and automotive industries. 70 Standard Sizes (Custom sizes to meet your specific composite curing needs are available) Gas Fired, Indirect Gas Fired or Electrically Heated Maximum Temperature - 500° F 650, 800, 1000° F optional Our Composite Curing Ovens offer these Benefits: HEAT YOUR PARTS FASTER High pressure recirculation blower, along with fully enclosed & pressurized supply ducts, delivers heat with a combination airflow arrangement, ensures the best heat distribution throughout the work chamber, even with varying loads EASY TEMPERATURE CERTIFICATION All Composite Curing Ovens are certified for±10 @ 350°F temperature uniformity before shipment, so no additional adjustment is necessary after installation;±5°F, or tighter tolerances, are also available LOWER INSTALLATION & START-UP COSTS All units are fully factory tested, adjusted & certified. Our equipment must pass a 154 point quality inspection PRIOR to shipment. REDUCED MAINTENANCE Heavy duty construction, brand-name components & quality workmanship, along with our Exclusive 3 Year Warranty, will make this The Work Horse™ of your facility. Composite Curing Options Vacuum ports, piping, & pumps Pressure transducers Thermocouple jack panels for monitoring chamber temperature Digital programmable controllers Chart recorders, Data acquisition devices & systems Motorized dampers for advanced heating and cooling capabilities Process Timer Disconnect Switch Access Ports Many other options available upon request
Description
Application Our industrial composite curing ovens are used for curing a wide variety of composite material. They are commonly used in the aerospace and automotive industries. 70 Standard Sizes (Custom sizes to meet your specific composite curing needs are available) Gas Fired, Indirect Gas Fired or Electrically Heated Maximum Temperature - 500° F 650, 800, 1000° F optional Our Composite Curing Ovens offer these Benefits: HEAT YOUR PARTS FASTER High pressure recirculation blower, along with fully enclosed & pressurized supply ducts, delivers heat with a combination airflow arrangement, ensures the best heat distribution throughout the work chamber, even with varying loads EASY TEMPERATURE CERTIFICATION All Composite Curing Ovens are certified for±10 @ 350°F temperature uniformity before shipment, so no additional adjustment is necessary after installation;±5°F, or tighter tolerances, are also available LOWER INSTALLATION & START-UP COSTS All units are fully factory tested, adjusted & certified. Our equipment must pass a 154 point quality inspection PRIOR to shipment. REDUCED MAINTENANCE Heavy duty construction, brand-name components & quality workmanship, along with our Exclusive 3 Year Warranty, will make this The Work Horse™ of your facility. Composite Curing Options Vacuum ports, piping, & pumps Pressure transducers Thermocouple jack panels for monitoring chamber temperature Digital programmable controllers Chart recorders, Data acquisition devices & systems Motorized dampers for advanced heating and cooling capabilities Process Timer Disconnect Switch Access Ports Many other options available upon request

Suppliers

Company
Product
Description
Supplier Links
Composite Curing Oven -  - Wisconsin Oven Corporation
East Troy, WI, USA
Composite Curing Oven
Composite Curing Oven
Application Our industrial composite curing ovens are used for curing a wide variety of composite material. They are commonly used in the aerospace and automotive industries. 70 Standard Sizes (Custom sizes to meet your specific composite curing needs are available) Gas Fired, Indirect Gas Fired or Electrically Heated Maximum Temperature - 500° F 650, 800, 1000° F optional Our Composite Curing Ovens offer these Benefits: HEAT YOUR PARTS FASTER High pressure recirculation blower, along with fully enclosed & pressurized supply ducts, delivers heat with a combination airflow arrangement, ensures the best heat distribution throughout the work chamber, even with varying loads EASY TEMPERATURE CERTIFICATION All Composite Curing Ovens are certified for±10 @ 350°F temperature uniformity before shipment, so no additional adjustment is necessary after installation;±5°F, or tighter tolerances, are also available LOWER INSTALLATION & START-UP COSTS All units are fully factory tested, adjusted & certified. Our equipment must pass a 154 point quality inspection PRIOR to shipment. REDUCED MAINTENANCE Heavy duty construction, brand-name components & quality workmanship, along with our Exclusive 3 Year Warranty, will make this The Work Horse™ of your facility. Composite Curing Options Vacuum ports, piping, & pumps Pressure transducers Thermocouple jack panels for monitoring chamber temperature Digital programmable controllers Chart recorders, Data acquisition devices & systems Motorized dampers for advanced heating and cooling capabilities Process Timer Disconnect Switch Access Ports Many other options available upon request

Application

Our industrial composite curing ovens are used for curing a wide variety of composite material. They are commonly used in the aerospace and automotive industries.

  • 70 Standard Sizes (Custom sizes to meet your specific composite curing needs are available)
  • Gas Fired, Indirect Gas Fired or Electrically Heated
  • Maximum Temperature - 500° F
  • 650, 800, 1000° F optional

Our Composite Curing Ovens offer these Benefits:

HEAT YOUR PARTS FASTER

High pressure recirculation blower, along with fully enclosed & pressurized supply ducts, delivers heat with a combination airflow arrangement, ensures the best heat distribution throughout the work chamber, even with varying loads

EASY TEMPERATURE CERTIFICATION

All Composite Curing Ovens are certified for±10 @ 350°F temperature uniformity before shipment, so no additional adjustment is necessary after installation;±5°F, or tighter tolerances, are also available

LOWER INSTALLATION & START-UP COSTS

All units are fully factory tested, adjusted & certified. Our equipment must pass a 154 point quality inspection PRIOR to shipment.

REDUCED MAINTENANCE

Heavy duty construction, brand-name components & quality workmanship, along with our Exclusive 3 Year Warranty, will make this The Work Horse™ of your facility.

Composite Curing Options

  • Vacuum ports, piping, & pumps
  • Pressure transducers
  • Thermocouple jack panels for monitoring chamber temperature
  • Digital programmable controllers
  • Chart recorders, Data acquisition devices & systems
  • Motorized dampers for advanced heating and cooling capabilities
  • Process Timer
  • Disconnect Switch
  • Access Ports
  • Many other options available upon request
Supplier's Site

Technical Specifications

  Wisconsin Oven Corporation
Product Category Ovens (industrial)
Product Name Composite Curing Oven
Application Curing
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Double Door High Temperature Oven - AO-1500A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Temperature Range 68 to 302 F (20 to 150 C)
View Details
Hephaistos Microwave Heating And Drying Chamber - VHM - Weiss Technik North America, Inc.
Specs
Application Drying
External Vertical (Bell Top)
Heat Source RF / Microwave / Dielectric
View Details
Oxidation Oven -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source Combustion
Atmosphere Air / Oxidizing
Features Cooling
View Details