70 SIZES - GAS OR ELECTRIC HEAT
SWH batch ovens are of premium quality heavy-duty construction, with roofmounted components to minimize the valuable floor space taken. The SWH batch ovens have a standard maximum temperature rating of 500°F, with optional ratings of 650°F, 800°F and 1,000°F. Their high-volume, highvelocity airflow doubles the air change per minute of ordinary batch ovens.
The SWH series is also available with the E-Pack™ Oven upgrade. This optional Energy Efficient upgrade package, includes thicker wall panels, higher efficiency motors, and a few other energy saving items. If you operate your oven more than 2,000 hours per year at temperatures above 300°F, you may be able to reduce your operating costs substantially.
| Wisconsin Oven Corporation | |
|---|---|
| Product Category | Ovens (industrial) |
| Product Number | SWH-6109 |
| Product Name | Heavy Duty Walk-In Oven |
| Application | Aging; Heat Treatment; Demanding High Uniformity Applications |
| External | Front Load (incl. Walk-in, Truck-in) |
| Heat Source | Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas |
| Controller Type | Programmable |