Wisconsin Oven Corporation Heavy Duty Walk-In Oven SWH-6168

Description
Heavy Duty Walk-in Ovens in a Variety of Ranges and Sizes 70 SIZES - GAS OR ELECTRIC HEAT SWH batch ovens are of premium quality heavy-duty construction, with roofmounted components to minimize the valuable floor space taken. The SWH batch ovens have a standard maximum temperature rating of 500°F, with optional ratings of 650°F, 800°F and 1,000°F. Their high-volume, highvelocity airflow doubles the air change per minute of ordinary batch ovens. Heavy Duty Applications: Composites Aluminum Aging High Temp Coatings Heat Treating And Other Demanding High Uniformity Applications Energy Efficient Option The SWH series is also available with the E-Pack™ Oven upgrade. This optional Energy Efficient upgrade package, includes thicker wall panels, higher efficiency motors, and a few other energy saving items. If you operate your oven more than 2,000 hours per year at temperatures above 300°F, you may be able to reduce your operating costs substantially.
Description
Heavy Duty Walk-in Ovens in a Variety of Ranges and Sizes 70 SIZES - GAS OR ELECTRIC HEAT SWH batch ovens are of premium quality heavy-duty construction, with roofmounted components to minimize the valuable floor space taken. The SWH batch ovens have a standard maximum temperature rating of 500°F, with optional ratings of 650°F, 800°F and 1,000°F. Their high-volume, highvelocity airflow doubles the air change per minute of ordinary batch ovens. Heavy Duty Applications: Composites Aluminum Aging High Temp Coatings Heat Treating And Other Demanding High Uniformity Applications Energy Efficient Option The SWH series is also available with the E-Pack™ Oven upgrade. This optional Energy Efficient upgrade package, includes thicker wall panels, higher efficiency motors, and a few other energy saving items. If you operate your oven more than 2,000 hours per year at temperatures above 300°F, you may be able to reduce your operating costs substantially.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Walk-In Oven - SWH-6168 - Wisconsin Oven Corporation
East Troy, WI, USA
Heavy Duty Walk-In Oven
SWH-6168
Heavy Duty Walk-In Oven SWH-6168
Heavy Duty Walk-in Ovens in a Variety of Ranges and Sizes 70 SIZES - GAS OR ELECTRIC HEAT SWH batch ovens are of premium quality heavy-duty construction, with roofmounted components to minimize the valuable floor space taken. The SWH batch ovens have a standard maximum temperature rating of 500°F, with optional ratings of 650°F, 800°F and 1,000°F. Their high-volume, highvelocity airflow doubles the air change per minute of ordinary batch ovens. Heavy Duty Applications: Composites Aluminum Aging High Temp Coatings Heat Treating And Other Demanding High Uniformity Applications Energy Efficient Option The SWH series is also available with the E-Pack™ Oven upgrade. This optional Energy Efficient upgrade package, includes thicker wall panels, higher efficiency motors, and a few other energy saving items. If you operate your oven more than 2,000 hours per year at temperatures above 300°F, you may be able to reduce your operating costs substantially.

Heavy Duty Walk-in Ovens in a Variety of Ranges and Sizes

70 SIZES - GAS OR ELECTRIC HEAT

SWH batch ovens are of premium quality heavy-duty construction, with roofmounted components to minimize the valuable floor space taken. The SWH batch ovens have a standard maximum temperature rating of 500°F, with optional ratings of 650°F, 800°F and 1,000°F. Their high-volume, highvelocity airflow doubles the air change per minute of ordinary batch ovens.

Heavy Duty Applications:

  • Composites
  • Aluminum Aging
  • High Temp Coatings
  • Heat Treating
  • And Other Demanding High Uniformity Applications

Energy Efficient Option

The SWH series is also available with the E-Pack™ Oven upgrade. This optional Energy Efficient upgrade package, includes thicker wall panels, higher efficiency motors, and a few other energy saving items. If you operate your oven more than 2,000 hours per year at temperatures above 300°F, you may be able to reduce your operating costs substantially.

Supplier's Site

Technical Specifications

  Wisconsin Oven Corporation
Product Category Ovens (industrial)
Product Number SWH-6168
Product Name Heavy Duty Walk-In Oven
Application Aging; Heat Treatment; Demanding High Uniformity Applications
External Front Load (incl. Walk-in, Truck-in)
Heat Source Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
Controller Type Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Large Heating Oven -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Application Molding
External Front Load (incl. Walk-in, Truck-in)
Controller Type Programmable
View Details
Double Door High Temperature Oven - AO-1500A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Temperature Range 68 to 302 F (20 to 150 C)
View Details
Large Heating Ovens -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Molding
External Front Load (incl. Walk-in, Truck-in)
Controller Type Programmable
View Details
Carbon Fiber Oxidation Oven Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
View Details