52 SIZES • GAS OR ELECTRIC HEAT
Over 100 standard models! Wisconsin Oven Corporation manufactures Electric, Gas Fired and Indirect Gas Fired Age Ovens. 52 standard sizes offered in 2 different capacities.
HEAT YOUR PARTS FASTER
High Pressure Recirculation Blower, along with Fully Enclosed & Pressurized Supply Ducts, Delivers Heat with a Combination Airflow Arrangement, Ensures the Best Heat Distribution throughout the Work Chamber, Even with Varying Load Densities
EASY TEMPERATURE CERTIFICATION
All Age Ovens Certified for ±10 @ 350°F Temperature Uniformity before shipment, so no additional adjustment is necessary after installation; ±5°F, or
Tighter Tolerances Also Available
LOWER INSTALLATION & START-UP COSTS
All Units are Fully Factory Assembled, Tested, Adjusted, Certified, and Must Pass a 154 Point Quality Inspection PRIOR to Shipment
REDUCED MAINTENANCE
Heavy Duty Construction, Brand-Name Components & Quality Workmanship, Along with Our Exclusive 3 Year Warranty, will Make this The Work Horse™ of Your Facility.
Wisconsin Oven also manufactures Drop Bottom Furnaces, Quench Tanks, and related equipment for solution treatment of aluminum extrusions, sheet metal, castings and other parts. We serve the automotive, aerospace and other industries.
| Wisconsin Oven Corporation | |
|---|---|
| Product Category | Ovens (industrial) |
| Product Number | 34 |
| Product Name | Industrial Aluminum Age Oven |
| External | Front Load (incl. Walk-in, Truck-in) |
| Heat Source | Electric / Resistance (optional feature); Indirect / Contact / Conduction (optional feature) |
| Controller Type | Single Set Point |
| Atmosphere | Air / Oxidizing |