Wisconsin Oven Corporation Industrial Aluminum Age Oven 40

Description
Standard or High Capacity Units 52 SIZES • GAS OR ELECTRIC HEAT Over 100 standard models! Wisconsin Oven Corporation manufactures Electric, Gas Fired and Indirect Gas Fired Age Ovens. 52 standard sizes offered in 2 different capacities. Our Age Ovens Offer These Advantages HEAT YOUR PARTS FASTER High Pressure Recirculation Blower, along with Fully Enclosed & Pressurized Supply Ducts, Delivers Heat with a Combination Airflow Arrangement, Ensures the Best Heat Distribution throughout the Work Chamber, Even with Varying Load Densities EASY TEMPERATURE CERTIFICATION All Age Ovens Certified for ±10 @ 350°F Temperature Uniformity before shipment, so no additional adjustment is necessary after installation; ±5°F, or Tighter Tolerances Also Available LOWER INSTALLATION & START-UP COSTS All Units are Fully Factory Assembled, Tested, Adjusted, Certified, and Must Pass a 154 Point Quality Inspection PRIOR to Shipment REDUCED MAINTENANCE Heavy Duty Construction, Brand-Name Components & Quality Workmanship, Along with Our Exclusive 3 Year Warranty, will Make this The Work Horse™ of Your Facility. Wisconsin Oven also manufactures Drop Bottom Furnaces, Quench Tanks, and related equipment for solution treatment of aluminum extrusions, sheet metal, castings and other parts. We serve the automotive, aerospace and other industries.
Description
Standard or High Capacity Units 52 SIZES • GAS OR ELECTRIC HEAT Over 100 standard models! Wisconsin Oven Corporation manufactures Electric, Gas Fired and Indirect Gas Fired Age Ovens. 52 standard sizes offered in 2 different capacities. Our Age Ovens Offer These Advantages HEAT YOUR PARTS FASTER High Pressure Recirculation Blower, along with Fully Enclosed & Pressurized Supply Ducts, Delivers Heat with a Combination Airflow Arrangement, Ensures the Best Heat Distribution throughout the Work Chamber, Even with Varying Load Densities EASY TEMPERATURE CERTIFICATION All Age Ovens Certified for ±10 @ 350°F Temperature Uniformity before shipment, so no additional adjustment is necessary after installation; ±5°F, or Tighter Tolerances Also Available LOWER INSTALLATION & START-UP COSTS All Units are Fully Factory Assembled, Tested, Adjusted, Certified, and Must Pass a 154 Point Quality Inspection PRIOR to Shipment REDUCED MAINTENANCE Heavy Duty Construction, Brand-Name Components & Quality Workmanship, Along with Our Exclusive 3 Year Warranty, will Make this The Work Horse™ of Your Facility. Wisconsin Oven also manufactures Drop Bottom Furnaces, Quench Tanks, and related equipment for solution treatment of aluminum extrusions, sheet metal, castings and other parts. We serve the automotive, aerospace and other industries.

Suppliers

Company
Product
Description
Supplier Links
Industrial Aluminum Age Oven - 40 - Wisconsin Oven Corporation
East Troy, WI, USA
Industrial Aluminum Age Oven
40
Industrial Aluminum Age Oven 40
Standard or High Capacity Units 52 SIZES • GAS OR ELECTRIC HEAT Over 100 standard models! Wisconsin Oven Corporation manufactures Electric, Gas Fired and Indirect Gas Fired Age Ovens. 52 standard sizes offered in 2 different capacities. Our Age Ovens Offer These Advantages HEAT YOUR PARTS FASTER High Pressure Recirculation Blower, along with Fully Enclosed & Pressurized Supply Ducts, Delivers Heat with a Combination Airflow Arrangement, Ensures the Best Heat Distribution throughout the Work Chamber, Even with Varying Load Densities EASY TEMPERATURE CERTIFICATION All Age Ovens Certified for ±10 @ 350°F Temperature Uniformity before shipment, so no additional adjustment is necessary after installation; ±5°F, or Tighter Tolerances Also Available LOWER INSTALLATION & START-UP COSTS All Units are Fully Factory Assembled, Tested, Adjusted, Certified, and Must Pass a 154 Point Quality Inspection PRIOR to Shipment REDUCED MAINTENANCE Heavy Duty Construction, Brand-Name Components & Quality Workmanship, Along with Our Exclusive 3 Year Warranty, will Make this The Work Horse™ of Your Facility. Wisconsin Oven also manufactures Drop Bottom Furnaces, Quench Tanks, and related equipment for solution treatment of aluminum extrusions, sheet metal, castings and other parts. We serve the automotive, aerospace and other industries.

Standard or High Capacity Units

52 SIZES • GAS OR ELECTRIC HEAT

Over 100 standard models! Wisconsin Oven Corporation manufactures Electric, Gas Fired and Indirect Gas Fired Age Ovens. 52 standard sizes offered in 2 different capacities.

Our Age Ovens Offer These Advantages

HEAT YOUR PARTS FASTER

High Pressure Recirculation Blower, along with Fully Enclosed & Pressurized Supply Ducts, Delivers Heat with a Combination Airflow Arrangement, Ensures the Best Heat Distribution throughout the Work Chamber, Even with Varying Load Densities

EASY TEMPERATURE CERTIFICATION

All Age Ovens Certified for ±10 @ 350°F Temperature Uniformity before shipment, so no additional adjustment is necessary after installation; ±5°F, or
Tighter Tolerances Also Available

LOWER INSTALLATION & START-UP COSTS

All Units are Fully Factory Assembled, Tested, Adjusted, Certified, and Must Pass a 154 Point Quality Inspection PRIOR to Shipment

REDUCED MAINTENANCE

Heavy Duty Construction, Brand-Name Components & Quality Workmanship, Along with Our Exclusive 3 Year Warranty, will Make this The Work Horse™ of Your Facility.

Wisconsin Oven also manufactures Drop Bottom Furnaces, Quench Tanks, and related equipment for solution treatment of aluminum extrusions, sheet metal, castings and other parts. We serve the automotive, aerospace and other industries.

Supplier's Site

Technical Specifications

  Wisconsin Oven Corporation
Product Category Ovens (industrial)
Product Number 40
Product Name Industrial Aluminum Age Oven
External Front Load (incl. Walk-in, Truck-in)
Heat Source Electric / Resistance (optional feature); Indirect / Contact / Conduction (optional feature)
Controller Type Single Set Point
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Oxidation Oven -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source Combustion
Atmosphere Air / Oxidizing
Features Cooling
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Heating and Drying Ovens, Explosion Resistant - VTUW -  - Cincinnati Sub-Zero Products
Specs
Application Drying; Heat Treatment; Cleanroom
Features Explosion Proof
View Details
Continuous Conveyor Oven -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Application Heat Treatment
External Continuous (Convey, Shuttle)
Heat Source Electric / Resistance
View Details