Wisconsin Oven Corporation Enhanced Walk-In Oven EWN-45-7

Description
Premium Quality Walk-In Ovens 55 SIZES • GAS OR ELECTRIC HEAT Heavy construction & ball bearing hinges High capacity direct drive blowers Rattle proof adjustable ductwork Meets FM, IRI, NEC and NFPA 70 & 86 recommendations Applications The EWN line of industrial batch ovens was specifically designed as a Powder Coating Oven for curing powder coatings. Our Walk-in oven is a good choice for wet paint curing applications where tighter temperature tolerances or quicker heat-up times are required. In addition to powder curing applications the EWN Batch Oven line is ideal for the following applications: Composite curing Adhesive curing Baking Drying Metal Finishing Preheating And many more applications Enhanced Features The EWN is manufactured with all the same quality features as Wisconsin Oven’s other batch ovens, but the base model includes many of the features that are offered as options on other models. Combination airflow Recirculation blower upgrade More heat input Digital timer with auto-shutdown feature Modulating control on gas fired ovens SSR power control on electrically heated curing ovens Feature-for-feature, these enhanced walk-in ovens are a phenomenal value. Combination Airflow Benefits As a standard, EWN powder coating ovens are designed to provide a combination air flow pattern through the work chamber. All models include fully adjustable supply and return ducts to ensure even airflow distribution throughout the work chamber. With combination air flow, there are supply ducts located on both side walls (running from the very front to the very back of the work chamber) that introduce the heated air into the chamber near the bottom. The air rises past the product in a vertical manner to totally bathe the painted product. The air is then returned to the heating plenum through an adjustable return duct located above the work chamber. We also offer a standard option for a horizontal air flow pattern through the work chamber, which is ideal for curing applications where the product is loaded on multi-tiered trays.
Description
Premium Quality Walk-In Ovens 55 SIZES • GAS OR ELECTRIC HEAT Heavy construction & ball bearing hinges High capacity direct drive blowers Rattle proof adjustable ductwork Meets FM, IRI, NEC and NFPA 70 & 86 recommendations Applications The EWN line of industrial batch ovens was specifically designed as a Powder Coating Oven for curing powder coatings. Our Walk-in oven is a good choice for wet paint curing applications where tighter temperature tolerances or quicker heat-up times are required. In addition to powder curing applications the EWN Batch Oven line is ideal for the following applications: Composite curing Adhesive curing Baking Drying Metal Finishing Preheating And many more applications Enhanced Features The EWN is manufactured with all the same quality features as Wisconsin Oven’s other batch ovens, but the base model includes many of the features that are offered as options on other models. Combination airflow Recirculation blower upgrade More heat input Digital timer with auto-shutdown feature Modulating control on gas fired ovens SSR power control on electrically heated curing ovens Feature-for-feature, these enhanced walk-in ovens are a phenomenal value. Combination Airflow Benefits As a standard, EWN powder coating ovens are designed to provide a combination air flow pattern through the work chamber. All models include fully adjustable supply and return ducts to ensure even airflow distribution throughout the work chamber. With combination air flow, there are supply ducts located on both side walls (running from the very front to the very back of the work chamber) that introduce the heated air into the chamber near the bottom. The air rises past the product in a vertical manner to totally bathe the painted product. The air is then returned to the heating plenum through an adjustable return duct located above the work chamber. We also offer a standard option for a horizontal air flow pattern through the work chamber, which is ideal for curing applications where the product is loaded on multi-tiered trays.

Suppliers

Company
Product
Description
Supplier Links
Enhanced Walk-In Oven - EWN-45-7 - Wisconsin Oven Corporation
East Troy, WI, USA
Enhanced Walk-In Oven
EWN-45-7
Enhanced Walk-In Oven EWN-45-7
Premium Quality Walk-In Ovens 55 SIZES • GAS OR ELECTRIC HEAT Heavy construction & ball bearing hinges High capacity direct drive blowers Rattle proof adjustable ductwork Meets FM, IRI, NEC and NFPA 70 & 86 recommendations Applications The EWN line of industrial batch ovens was specifically designed as a Powder Coating Oven for curing powder coatings. Our Walk-in oven is a good choice for wet paint curing applications where tighter temperature tolerances or quicker heat-up times are required. In addition to powder curing applications the EWN Batch Oven line is ideal for the following applications: Composite curing Adhesive curing Baking Drying Metal Finishing Preheating And many more applications Enhanced Features The EWN is manufactured with all the same quality features as Wisconsin Oven’s other batch ovens, but the base model includes many of the features that are offered as options on other models. Combination airflow Recirculation blower upgrade More heat input Digital timer with auto-shutdown feature Modulating control on gas fired ovens SSR power control on electrically heated curing ovens Feature-for-feature, these enhanced walk-in ovens are a phenomenal value. Combination Airflow Benefits As a standard, EWN powder coating ovens are designed to provide a combination air flow pattern through the work chamber. All models include fully adjustable supply and return ducts to ensure even airflow distribution throughout the work chamber. With combination air flow, there are supply ducts located on both side walls (running from the very front to the very back of the work chamber) that introduce the heated air into the chamber near the bottom. The air rises past the product in a vertical manner to totally bathe the painted product. The air is then returned to the heating plenum through an adjustable return duct located above the work chamber. We also offer a standard option for a horizontal air flow pattern through the work chamber, which is ideal for curing applications where the product is loaded on multi-tiered trays.

Premium Quality Walk-In Ovens

55 SIZES • GAS OR ELECTRIC HEAT

  • Heavy construction & ball bearing hinges
  • High capacity direct drive blowers
  • Rattle proof adjustable ductwork
  • Meets FM, IRI, NEC and NFPA 70 & 86 recommendations

Applications

The EWN line of industrial batch ovens was specifically designed as a Powder Coating Oven for curing powder coatings. Our Walk-in oven is a good choice for wet paint curing applications where tighter temperature tolerances or quicker heat-up times are required. In addition to powder curing applications the EWN Batch Oven line is ideal for the following applications:

  • Composite curing
  • Adhesive curing
  • Baking
  • Drying
  • Metal Finishing
  • Preheating
  • And many more applications

Enhanced Features

The EWN is manufactured with all the same quality features as Wisconsin Oven’s other batch ovens, but the base model includes many of the features that are offered as options on other models.

  • Combination airflow
  • Recirculation blower upgrade
  • More heat input
  • Digital timer with auto-shutdown feature
  • Modulating control on gas fired ovens
  • SSR power control on electrically heated curing ovens

Feature-for-feature, these enhanced walk-in ovens are a phenomenal value.

Combination Airflow Benefits

As a standard, EWN powder coating ovens are designed to provide a combination air flow pattern through the work chamber. All models include fully adjustable supply and return ducts to ensure even airflow distribution throughout the work chamber. With combination air flow, there are supply ducts located on both side walls (running from the very front to the very back of the work chamber) that introduce the heated air into the chamber near the bottom. The air rises past the product in a vertical manner to totally bathe the painted product. The air is then returned to the heating plenum through an adjustable return duct located above the work chamber.

We also offer a standard option for a horizontal air flow pattern through the work chamber, which is ideal for curing applications where the product is loaded on multi-tiered trays.

Supplier's Site

Technical Specifications

  Wisconsin Oven Corporation
Product Category Ovens (industrial)
Product Number EWN-45-7
Product Name Enhanced Walk-In Oven
Application Aging; Annealing; Heat Treatment; Preheat; Drawing, Stress Relieving, Tempering
External Front Load (incl. Walk-in, Truck-in)
Heat Source Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
Controller Type Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Three Layers Oven - AO-3*520A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Controller Type Programmable
View Details
Infrared IR Technology for Rapid Warming -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Application Heat Treatment; Cleanroom
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Oxidation Oven -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source Combustion
Atmosphere Air / Oxidizing
Features Cooling
View Details