Wisconsin Oven Corporation Heat Treat/Draw/Temper Oven SDB-8612-14

Description
Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum continuous temperature ratings are 800°F (425°C), 1000°F (540°C), 1250°F (675°C), and 1400°F (760°C). Each SDB heat treat oven model can be heated by either a direct gas fired burner (Natural or Propane), or with electric heating elements. We can also provide indirect gas fired units if required. When specified, the equipment can be designed to meet even the most stringent standards (i.e. AMS-2750, AMS-2770, or BAC-5602, to name a few). Applications Tempering Solution Treating Aging Annealing Normalizing Stress Relieving The standard furnaces are designed to accept the most common heat treat oven baskets and load sizes (please reference chart). If your basket size isn’t listed, please contact us so we can discuss your application. Heavy Duty Construction Wisconsin Oven’s draw batch ovens feature heavy duty construction, which includes a plate steel outer shell, a reinforced steel plate oven front, a lined inner shell, and exterior structural reinforcements as required. The following chart shows a breakdown of these components by maximum temperature rating. Standard Features Standard Control Panel Maintenance free door gaskets High pressure air distribution ducts Heavy duty exterior plate construction Corrosion resistant aluminized or stainless steel interior (depending upon model) Non-settling batt type insulation Air operated vertical lift door Wisconsin Oven's heat treating ovens also include combination air flow through the work chamber, a pier rail hearth, disconnect switch and NEMA 12 controls. Options We offer a wide variety of standard options to satisfy most applications, including special temperature controllers, chart & paperless temperature recorders (as well as other data acquisition equipment), process timers, and 7-day timers. Rear View of Fiber Backed Door Our heat treat ovens can be supplied with Quench Tanks or powered or non-powered load tables. Traveling loaders (as shown below) are also available. Hearths & Work Support Many different hearth designs can be supplied with our equipment. As a standard, we provide a pier-rail hearth, which is used when the baskets or products are loaded either by hand, or by fork truck. Other hearth designs we offer as options include: full width rollers, split roller, wheel or roller rail (with or without chain guides). Hearths are available in either carbon steel, stainless steel, or alloy, depending on the temperature and your needs. We can design the equipment with a bridge and chain guides, to allow loading and unloading from an existing charge car.
Datasheet
Description
Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum continuous temperature ratings are 800°F (425°C), 1000°F (540°C), 1250°F (675°C), and 1400°F (760°C). Each SDB heat treat oven model can be heated by either a direct gas fired burner (Natural or Propane), or with electric heating elements. We can also provide indirect gas fired units if required. When specified, the equipment can be designed to meet even the most stringent standards (i.e. AMS-2750, AMS-2770, or BAC-5602, to name a few). Applications Tempering Solution Treating Aging Annealing Normalizing Stress Relieving The standard furnaces are designed to accept the most common heat treat oven baskets and load sizes (please reference chart). If your basket size isn’t listed, please contact us so we can discuss your application. Heavy Duty Construction Wisconsin Oven’s draw batch ovens feature heavy duty construction, which includes a plate steel outer shell, a reinforced steel plate oven front, a lined inner shell, and exterior structural reinforcements as required. The following chart shows a breakdown of these components by maximum temperature rating. Standard Features Standard Control Panel Maintenance free door gaskets High pressure air distribution ducts Heavy duty exterior plate construction Corrosion resistant aluminized or stainless steel interior (depending upon model) Non-settling batt type insulation Air operated vertical lift door Wisconsin Oven's heat treating ovens also include combination air flow through the work chamber, a pier rail hearth, disconnect switch and NEMA 12 controls. Options We offer a wide variety of standard options to satisfy most applications, including special temperature controllers, chart & paperless temperature recorders (as well as other data acquisition equipment), process timers, and 7-day timers. Rear View of Fiber Backed Door Our heat treat ovens can be supplied with Quench Tanks or powered or non-powered load tables. Traveling loaders (as shown below) are also available. Hearths & Work Support Many different hearth designs can be supplied with our equipment. As a standard, we provide a pier-rail hearth, which is used when the baskets or products are loaded either by hand, or by fork truck. Other hearth designs we offer as options include: full width rollers, split roller, wheel or roller rail (with or without chain guides). Hearths are available in either carbon steel, stainless steel, or alloy, depending on the temperature and your needs. We can design the equipment with a bridge and chain guides, to allow loading and unloading from an existing charge car.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Treat/Draw/Temper Oven - SDB-8612-14 - Wisconsin Oven Corporation
East Troy, WI, USA
Heat Treat/Draw/Temper Oven
SDB-8612-14
Heat Treat/Draw/Temper Oven SDB-8612-14
Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum continuous temperature ratings are 800°F (425°C), 1000°F (540°C), 1250°F (675°C), and 1400°F (760°C). Each SDB heat treat oven model can be heated by either a direct gas fired burner (Natural or Propane), or with electric heating elements. We can also provide indirect gas fired units if required. When specified, the equipment can be designed to meet even the most stringent standards (i.e. AMS-2750, AMS-2770, or BAC-5602, to name a few). Applications Tempering Solution Treating Aging Annealing Normalizing Stress Relieving The standard furnaces are designed to accept the most common heat treat oven baskets and load sizes (please reference chart). If your basket size isn’t listed, please contact us so we can discuss your application. Heavy Duty Construction Wisconsin Oven’s draw batch ovens feature heavy duty construction, which includes a plate steel outer shell, a reinforced steel plate oven front, a lined inner shell, and exterior structural reinforcements as required. The following chart shows a breakdown of these components by maximum temperature rating. Standard Features Standard Control Panel Maintenance free door gaskets High pressure air distribution ducts Heavy duty exterior plate construction Corrosion resistant aluminized or stainless steel interior (depending upon model) Non-settling batt type insulation Air operated vertical lift door Wisconsin Oven's heat treating ovens also include combination air flow through the work chamber, a pier rail hearth, disconnect switch and NEMA 12 controls. Options We offer a wide variety of standard options to satisfy most applications, including special temperature controllers, chart & paperless temperature recorders (as well as other data acquisition equipment), process timers, and 7-day timers. Rear View of Fiber Backed Door Our heat treat ovens can be supplied with Quench Tanks or powered or non-powered load tables. Traveling loaders (as shown below) are also available. Hearths & Work Support Many different hearth designs can be supplied with our equipment. As a standard, we provide a pier-rail hearth, which is used when the baskets or products are loaded either by hand, or by fork truck. Other hearth designs we offer as options include: full width rollers, split roller, wheel or roller rail (with or without chain guides). Hearths are available in either carbon steel, stainless steel, or alloy, depending on the temperature and your needs. We can design the equipment with a bridge and chain guides, to allow loading and unloading from an existing charge car.

Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace.

Wisconsin Oven offers 40 standard SDB heat treat oven models.

  • Ten (10) standard sizes
  • Four (4) temperature ranges. Standard maximum continuous temperature ratings are 800°F (425°C), 1000°F (540°C), 1250°F (675°C), and 1400°F (760°C).

Each SDB heat treat oven model can be heated by either a direct gas fired burner (Natural or Propane), or with electric heating elements. We can also provide indirect gas fired units if required.

When specified, the equipment can be designed to meet even the most stringent standards (i.e. AMS-2750, AMS-2770, or BAC-5602, to name a few).

Applications

  • Tempering
  • Solution Treating
  • Aging
  • Annealing
  • Normalizing Stress Relieving

The standard furnaces are designed to accept the most common heat treat oven baskets and load sizes (please reference chart). If your basket size isn’t listed, please contact us so we can discuss your application.

Heavy Duty Construction

Wisconsin Oven’s draw batch ovens feature heavy duty construction, which includes a plate steel outer shell, a reinforced steel plate oven front, a lined inner shell, and exterior structural reinforcements as required. The following chart shows a breakdown of these components by maximum temperature rating.

Standard Features

Standard Control Panel

  • Maintenance free door gaskets
  • High pressure air distribution ducts
  • Heavy duty exterior plate construction
  • Corrosion resistant aluminized or stainless steel interior (depending upon model)
  • Non-settling batt type insulation
  • Air operated vertical lift door

Wisconsin Oven's heat treating ovens also include combination air flow through the work chamber, a pier rail hearth, disconnect switch and NEMA 12 controls.

Options

We offer a wide variety of standard options to satisfy most applications, including special temperature controllers, chart & paperless temperature recorders (as well as other data acquisition equipment), process timers, and 7-day timers.

Rear View of Fiber Backed Door

Our heat treat ovens can be supplied with Quench Tanks or powered or non-powered load tables.

Traveling loaders (as shown below) are also available.

Hearths & Work Support

Many different hearth designs can be supplied with our equipment. As a standard, we provide a pier-rail hearth, which is used when the baskets or products are loaded either by hand, or by fork truck.

Other hearth designs we offer as options include: full width rollers, split roller, wheel or roller rail (with or without chain guides). Hearths are available in either carbon steel, stainless steel, or alloy, depending on the temperature and your needs. We can design the equipment with a bridge and chain guides, to allow loading and unloading from an existing charge car.

Supplier's Site Datasheet

Technical Specifications

  Wisconsin Oven Corporation
Product Category Ovens (industrial)
Product Number SDB-8612-14
Product Name Heat Treat/Draw/Temper Oven
Application Heat Treatment
External Bench / Cabinet
Heat Source Combustion (optional feature); Electric / Resistance (optional feature); Natural Gas
Controller Type Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Inert Gas Oven - ANO-640B - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Aging; Baking; Curing; Drying; Preheat; Quenching
Heat Source Electric / Resistance
Atmosphere Inert
View Details
Large Heating Oven -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Application Molding
External Front Load (incl. Walk-in, Truck-in)
Controller Type Programmable
View Details
Carbon Fiber Oxidation Oven Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
View Details