Security Camera Warehouse Dome Camera Mounting Bracket Side Mount LTB327

Description
LTB327 Product Description This is an dome mounting bracket. It mounts the side of a wall. You can use the mounting bracket indoors or outdoors. LTB327 Product Key Features Dome Camera Bracket Max. Load 6.6 lbs Aluminum, Silver
Description
LTB327 Product Description This is an dome mounting bracket. It mounts the side of a wall. You can use the mounting bracket indoors or outdoors. LTB327 Product Key Features Dome Camera Bracket Max. Load 6.6 lbs Aluminum, Silver

Suppliers

Company
Product
Description
Supplier Links
LTB327 Product Description This is an dome mounting bracket. It mounts the side of a wall. You can use the mounting bracket indoors or outdoors. LTB327 Product Key Features Dome Camera Bracket Max. Load 6.6 lbs Aluminum, Silver

LTB327 Product Description

This is an dome mounting bracket. It mounts the side of a wall. You can use the mounting bracket indoors or outdoors.


LTB327 Product Key Features


  • Dome Camera Bracket
  • Max. Load 6.6 lbs
  • Aluminum, Silver
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Vibration Isolators and Machine Mounts
Product Number Dome Camera Mounting Bracket Side Mount LTB327
Unlock Full Specs
to access all available technical data

Similar Products

2.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 250.00 lbs (113.38 kg)
View Details
Anti Vibration Mount-for.047
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
Anti Vibration Mounts - 1264975 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 212.12 lbs (96.20 kg)
Thickness 1.18 inch (30.00 mm)
View Details
Vibration Isolation Pad Mount - Korpads-Waffle-Embossed-Both-Sides - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details